740 740/38000 Microcontroller IC 8-Bit 16.8MHz 60KB (60K x 8) FLASH 64-LQFP (14x14)
IC MCU 8BIT 60KB FLASH 64LQFP
| Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | M38039FFLKP#Y3 | M38039FFLKP#Y3 |
| Product Name | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit; 8-Bit | 8 Bit; 8-Bit |
| Life Cycle Stage | Removed; Obsolete | |
| Clock Speed | 16.8 MHz | |
| RAM | 2 KB |