Renesas Electronics Corporation Microcontrollers M38039FFLHP#U0

Description
740 740/38000 Microcontroller IC 8-Bit 16.8MHz 60KB (60K x 8) FLASH 64-LFQFP (10x10)
Request a Quote Datasheet
Description
740 740/38000 Microcontroller IC 8-Bit 16.8MHz 60KB (60K x 8) FLASH 64-LFQFP (10x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - M38039FFLHP#U0-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
M38039FFLHP#U0-ND
Microcontrollers M38039FFLHP#U0-ND
740 740/38000 Microcontroller IC 8-Bit 16.8MHz 60KB (60K x 8) FLASH 64-LFQFP (10x10)

740 740/38000 Microcontroller IC 8-Bit 16.8MHz 60KB (60K x 8) FLASH 64-LFQFP (10x10)

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT 60KB Embedded Microcontroller MCU
685-M38039FFLHP#U0
8-bit 8BIT 60KB Embedded Microcontroller MCU 685-M38039FFLHP#U0
IC MCU 8BIT 60KB FLASH 64LFQFP Product overview: M38039FFLHP#U0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 60KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 60KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-M38039FFLHP#U0 can be used for catalog matching and distributor lookup.

IC MCU 8BIT 60KB FLASH 64LFQFP Product overview: M38039FFLHP#U0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 60KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 60KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-M38039FFLHP#U0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - M38039FFLHP#U0 - 085326-M38039FFLHP#U0 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - M38039FFLHP#U0
085326-M38039FFLHP#U0
Embedded - Embedded - Microcontrollers - M38039FFLHP#U0 085326-M38039FFLHP#U0
Manufacturer: Renesas Electronics America Win Source Part Number: 085326-M38039FFLHP#U 0 Packaging: Tray Core Processor: 740 Number of I/O: 56 Program Memory Size: 60KB (60K x 8) Program Memory Type: FLASH Data Converters: A/D 16x10b; D/A 2x8b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 85°C (TA) Case / Package: 64-LFQFP (10x10) Speed(Frequency): 16.8MHz Supply Voltage - Operating: 2.7 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 2K x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Renesas Electronics America
Win Source Part Number: 085326-M38039FFLHP#U0
Packaging: Tray
Core Processor: 740
Number of I/O: 56
Program Memory Size: 60KB (60K x 8)
Program Memory Type: FLASH
Data Converters: A/D 16x10b; D/A 2x8b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 85°C (TA)
Case / Package: 64-LFQFP (10x10)
Speed(Frequency): 16.8MHz
Supply Voltage - Operating: 2.7 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 2K x 8
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
M38039FFLHP#U0
8-bit Microcontrollers - MCU M38039FFLHP#U0
8-bit Microcontrollers - MCU MCU 3/5V 60K 64-LQFP

8-bit Microcontrollers - MCU MCU 3/5V 60K 64-LQFP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - M38039FFLHP#U0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
M38039FFLHP#U0
Integrated Circuits (ICs) - Embedded - Microcontrollers M38039FFLHP#U0
IC MCU 8BIT 60KB FLASH 64LFQFP

IC MCU 8BIT 60KB FLASH 64LFQFP

Supplier's Site
Microcontrollers - M38039FFLHP#U0 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
M38039FFLHP#U0
Microcontrollers M38039FFLHP#U0
IC MCU 8BIT 60KB FLASH 64LFQFP

IC MCU 8BIT 60KB FLASH 64LFQFP

Supplier's Site Datasheet
Microcontrollers - M38039FFLHP#U0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
M38039FFLHP#U0
Microcontrollers M38039FFLHP#U0
740 740/38000 Microcontroller IC 8-Bit 16.8MHz 60KB (60K x 8) FLASH 64-LFQFP (10x10)

740 740/38000 Microcontroller IC 8-Bit 16.8MHz 60KB (60K x 8) FLASH 64-LFQFP (10x10)

Buy Now Datasheet
Embedded - Microcontrollers - M38039FFLHP#U0 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
M38039FFLHP#U0
Embedded - Microcontrollers M38039FFLHP#U0
IC MCU 8BIT 60KB FLASH 64LFQFP

IC MCU 8BIT 60KB FLASH 64LFQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number M38039FFLHP#U0-ND 685-M38039FFLHP#U0 085326-M38039FFLHP#U0 M38039FFLHP#U0 M38039FFLHP#U0 M38039FFLHP#U0 M38039FFLHP#U0 M38039FFLHP#U0
Product Name Microcontrollers 8-bit 8BIT 60KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - M38039FFLHP#U0 8-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 16.8 MHz 16.8 MHz 16.8 MHz 16.8 MHz 16.8 MHz
Bits 8 Bit; Other; A/D 16x10b; D/A 2x8b
RAM 2 KB 2 KB 60 KB 2 KB 2 KB 2 KB
ROM 60 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC814ARU-REEL7 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
RF and Wireless - RF Transceiver ICs - CC1111F16RSP - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
View Details
Microcontrollers - 428446 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Microcontrollers - C161JCLFCABXQMA1-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 12x10b
View Details
3 suppliers