The M38039FFHFP is an 8-bit microcontroller from the 3803 group (Spec.H) series, designed for applications requiring analog signal processing. It features a maximum operating frequency of 16.8 MHz and a minimum instruction execution time of 0.24 µs. The microcontroller includes 60 KB of flash memory and 2048 bytes of RAM, along with 56 programmable input/output ports. It supports various communication interfaces, including two 8-bit serial interfaces and a PWM output. The device also incorporates a 10-bit A/D converter with 16 channels and a dual-channel D/A converter. Power supply requirements range from 2.7 to 5.5 V, depending on the operating mode, with typical power dissipation of 27.5 mW in high-speed mode. The operating temperature range is specified from -20 to 85 °C. The M38039FFHFP is available in a 64-pin QFP package, making it suitable for compact designs in household and office automation equipment.
8-BIT, FLASH, MELPS740 CPU Product overview: M38039FFHFP from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-M38039FFHFP can be used for catalog matching and distributor lookup.
Manufacturer: Renesas Electronics America
Win Source Part Number: 829233-M38039FFHFP
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
740 740/38000 Microcontroller IC 8-Bit 16.8MHz 60KB (60K x 8) FLASH 64-QFP (14x14)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-M38039FFHFP | 829233-M38039FFHFP | M38039FFHFP |
| Product Name | 8-bit Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - M38039FFHFP | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | |
| RAM | 2 KB | 2 KB | |
| Supply Voltage | 2.7 to 5.5 volts | ||
| Package Type | Other; Bulk | QFP; Other; 64-BQFP |