Manufacturer: Renesas Electronics America
Win Source Part Number: 207100-M38039FFHFP#U
Category: Integrated Circuits(ICs)
Family: Embedded - Microcontrollers
Series: 740/38000
Packaging: Tray
Operating Temperature Range: -20°C ~ 85°C (TA)
Core Processor: 740
Speed: 16.8MHz
Package: 64-BQFP
Manufacturer Device Package: 64-QFP (14x14)
Operating Supply Voltage: 2.7 V ~ 5.5 V
Core Size: 8-Bit
Connectivity: SIO, UART/USART
Peripherals: LED, PWM, WDT
Number of I/O: 56
Program Memory Size: 60KB (60K x 8)
Program Memory Type: FLASH
RAM Size: 2K x 8
Data Converters: A/D 16x10b; D/A 2x8b
Oscillator Type: Internal
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 207100-M38039FFHFP#U0 |
| Product Name | Integrated Circuits(ICs) |