Renesas Electronics Corporation Embedded - Embedded - Microcontrollers - M38002E2FP#E5 M38002E2FP#E5

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 754574-M38002E2FP#E5 Manufacturer Homepage: www.renesas.com RoHS State: Request Verification Reference case: TQFP Reference Date Code: 0532G Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 754574-M38002E2FP#E5 Manufacturer Homepage: www.renesas.com RoHS State: Request Verification Reference case: TQFP Reference Date Code: 0532G Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - M38002E2FP#E5 - 754574-M38002E2FP#E5 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - M38002E2FP#E5
754574-M38002E2FP#E5
Embedded - Embedded - Microcontrollers - M38002E2FP#E5 754574-M38002E2FP#E5
Manufacturer: Renesas Electronics America Win Source Part Number: 754574-M38002E2FP#E5 Manufacturer Homepage: www.renesas.com RoHS State: Request Verification Reference case: TQFP Reference Date Code: 0532G Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Renesas Electronics America
Win Source Part Number: 754574-M38002E2FP#E5
Manufacturer Homepage: www.renesas.com
RoHS State: Request Verification
Reference case: TQFP
Reference Date Code: 0532G
Popularity: Low
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now
Embedded Microcontroller MCU - 685-M38002E2FP#E5 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Embedded Microcontroller MCU
685-M38002E2FP#E5
Embedded Microcontroller MCU 685-M38002E2FP#E5
Product overview: M38002E2FP#E5 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-M38002E2FP#E5 can be used for catalog matching and distributor lookup.

Product overview: M38002E2FP#E5 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-M38002E2FP#E5 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 754574-M38002E2FP#E5 685-M38002E2FP#E5
Product Name Embedded - Embedded - Microcontrollers - M38002E2FP#E5 Embedded Microcontroller MCU
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 2154815 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM Type Flash
Package Type Other; Tqfn
View Details
Embedded - Microcontrollers - ADUC845BCP8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
CC430F5145 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5145IRGZR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers
Microcontrollers - C167CRLMHAFXQLA1-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 16x10b
View Details
5 suppliers