IC MCU 16BIT 120KB FLASH 80LQFP Product overview: M37911FGCHP from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 120KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 120KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-M37911FGCHP can be used for catalog matching and distributor lookup.
Microcontroller 16-Bit, General / 7790 Series
7700 - Microcontroller IC 16-Bit 40MHz 120KB (120K x 8) FLASH 80-LQFP (12x12)
IC MCU 16BIT 120KB FLASH 80LQFP
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-M37911FGCHP | M37911FGCHP | M37911FGCHP | M37911FGCHP |
| Product Name | 16-bit 16BIT 120KB Embedded Microcontroller MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | |
| RAM | 3.88 KB | 3.88 KB | 3.88 KB | |
| Supply Voltage | 4.5 to 5.5 volts | 5.5 to 4.5 volts | ||
| Package Type | Other; Bulk | QFP; Other; QFP80 | QFP; Other; 80-LQFP | QFP |