Renesas Electronics Corporation 16-bit Embedded Microcontroller MCU M37774E5LGP

Description
MICROCONTROLLER, 16-BIT, OTPROM Product overview: M37774E5LGP from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-M37774E5LGP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MICROCONTROLLER, 16-BIT, OTPROM Product overview: M37774E5LGP from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-M37774E5LGP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
16-bit Embedded Microcontroller MCU - 685-M37774E5LGP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit Embedded Microcontroller MCU
685-M37774E5LGP
16-bit Embedded Microcontroller MCU 685-M37774E5LGP
MICROCONTROLLER, 16-BIT, OTPROM Product overview: M37774E5LGP from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-M37774E5LGP can be used for catalog matching and distributor lookup.

MICROCONTROLLER, 16-BIT, OTPROM Product overview: M37774E5LGP from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-M37774E5LGP can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1073883-M37774E5LGP - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1073883-M37774E5LGP
Integrated Circuits (ICs) - Embedded - Microcontrollers 1073883-M37774E5LGP
Win Source Part Number: 1073883-M37774E5LGP Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: * Package: Bulk Standard Package: 1 Fake Threat In the Open Market: 66 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 0000.00.0000 Mfr: Renesas Electronics America Inc Other Names: 2156-M37774E5LGP,REN RNSM37774E5LGP RoHS Status: Not applicable

Win Source Part Number: 1073883-M37774E5LGP
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: *
Package: Bulk
Standard Package: 1
Fake Threat In the Open Market: 66 pct.
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 0000.00.0000
Mfr: Renesas Electronics America Inc
Other Names: 2156-M37774E5LGP,RENRNSM37774E5LGP
RoHS Status: Not applicable

Buy Now
 - M37774E5LGP - Rochester Electronics
Newburyport, MA, United States
Microcontroller, 16-Bit, OTPROM

Microcontroller, 16-Bit, OTPROM

Supplier's Site Datasheet
Microcontrollers - M37774E5LGP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
M37774E5LGP
Microcontrollers M37774E5LGP
* Microcontroller IC

* Microcontroller IC

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - M37774E5LGP - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
M37774E5LGP
Integrated Circuits (ICs) - Embedded - Microcontrollers M37774E5LGP
MICROCONTROLLER, 16-BIT, OTPROM

MICROCONTROLLER, 16-BIT, OTPROM

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-M37774E5LGP 1073883-M37774E5LGP M37774E5LGP M37774E5LGP M37774E5LGP
Product Name 16-bit Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit; 16-Bit
Unlock Full Specs
to access all available technical data

Similar Products

CC430F6147 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F6147IRGCR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA; LCD Driver
Bits 16 Bit
View Details
3 suppliers
Embedded - Microcontrollers - ADUC847BS32-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1769106 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details
Microcontrollers - C165L25MHABXUMA1-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
RAM 2 KB
View Details
4 suppliers