Microcontroller, 16-Bit, UVPROM, MELPS7700 CPU
IC MCU 16BIT 120KB FLASH 80QFP Product overview: M37753FFCFP from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 120KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 120KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-M37753FFCFP can be used for catalog matching and distributor lookup.
7700 - Microcontroller IC 16-Bit 40MHz 120KB (120K x 8) FLASH 80-QFP (14x20)
IC MCU 16BIT 120KB FLASH 80QFP
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | M37753FFCFP | 685-M37753FFCFP | M37753FFCFP | M37753FFCFP |
| Product Name | 16-bit 16BIT 120KB Embedded Microcontroller MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | |
| Data Bus | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit | |
| Life Cycle Stage | Obsolete | Active | Active | |
| Package Type | QFP; Other; QFP80 | Other; Bulk | QFP; Other; 80-BQFP | QFP |
| RAM | 3.88 KB | 3.88 KB | 3.88 KB |