Renesas Electronics Corporation OEM Parts - OEM Parts (M - N) - M37733MHB-416FP#U6 M37733MHB-416FP#U6

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1073875-M37733MHB-41 6FP#U6 Frequency: 25 MHz Memory Type: Mask ROM Memory Size: 124 kB Interface: UART, USART Peripherals: WDT Oscillator Type: External Categories: OEM Parts(M-N) Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Min Operating Temperature: -20 °C Number of I/Os: 68
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1073875-M37733MHB-41 6FP#U6 Frequency: 25 MHz Memory Type: Mask ROM Memory Size: 124 kB Interface: UART, USART Peripherals: WDT Oscillator Type: External Categories: OEM Parts(M-N) Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Min Operating Temperature: -20 °C Number of I/Os: 68
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (M - N) - M37733MHB-416FP#U6 - 1073875-M37733MHB-416FP#U6 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (M - N) - M37733MHB-416FP#U6
1073875-M37733MHB-416FP#U6
OEM Parts - OEM Parts (M - N) - M37733MHB-416FP#U6 1073875-M37733MHB-416FP#U6
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1073875-M37733MHB-41 6FP#U6 Frequency: 25 MHz Memory Type: Mask ROM Memory Size: 124 kB Interface: UART, USART Peripherals: WDT Oscillator Type: External Categories: OEM Parts(M-N) Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Min Operating Temperature: -20 °C Number of I/Os: 68

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1073875-M37733MHB-416FP#U6
Frequency: 25 MHz
Memory Type: Mask ROM
Memory Size: 124 kB
Interface: UART, USART
Peripherals: WDT
Oscillator Type: External
Categories: OEM Parts(M-N)
Popularity: Low
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Compliant
Min Operating Temperature: -20 °C
Number of I/Os: 68

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1073875-M37733MHB-416FP#U6
Product Name OEM Parts - OEM Parts (M - N) - M37733MHB-416FP#U6
Unlock Full Specs
to access all available technical data