Manufacturer: Renesas Electronics America
Win Source Part Number: 207099-M37702S1BFP
Category: Integrated Circuits(ICs)
Family: Embedded - Microcontrollers
Packaging: *
Operating Temperature Range: -20°C ~ 85°C (TA)
Speed: 16MHz
Package: *
Manufacturer Device Package: *
Operating Supply Voltage: 4.5 V ~ 5.5 V
Core Size: 16-Bit
Connectivity: SIO, UART/USART
Peripherals: WDT
Number of I/O: 68
Program Memory Type: ROMless
RAM Size: 512 x 8
Data Converters: A/D 8x8b
Oscillator Type: External
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 207099-M37702S1BFP |
| Product Name | Integrated Circuits(ICs) |