Manufacturer: Renesas Electronics America
Win Source Part Number: 128598-M37702E4LGP#D
Category: Integrated Circuits(ICs)
Family: Embedded - Microcontrollers
Packaging: Bulk
Operating Temperature Range: -20°C ~ 85°C (TA)
Speed: 25MHz
Package: 80-BQFP
Manufacturer Device Package: 80-QFP (14x14)
Operating Supply Voltage: 4.5 V ~ 5.5 V
Core Size: 16-Bit
Connectivity: SIO, UART/USART
Peripherals: WDT
Number of I/O: 68
Program Memory Size: 32KB (32K x 8)
Program Memory Type: OTP
RAM Size: 2K x 8
Data Converters: A/D 8x8b
Oscillator Type: External
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 128598-M37702E4LGP#D1 |
| Product Name | Integrated Circuits(ICs) |