Manufacturer: Renesas Electronics America
Win Source Part Number: 109881-M37547G4FP#U0
Packaging: Tube/Rail
Core Processor: 740
Number of I/O: 29
Program Memory Size: 16KB (16K x 8)
Program Memory Type: QzROM
Data Converters: A/D 8x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 85°C (TA)
Case / Package: 36-SSOP
Speed(Frequency): 8MHz
Supply Voltage - Operating: 1.8 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 512 x 8
740 740/38000 Microcontroller IC 8-Bit 8MHz 16KB (16K x 8) QzROM 36-SSOP
IC MCU 8BIT 16KB QZROM 36SSOP Product overview: M37547G4FP#U0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-M37547G4FP#U0 can be used for catalog matching and distributor lookup.
IC MCU 8BIT 16KB QZROM 36SSOP
740 740/38000 Microcontroller IC 8-Bit 8MHz 16KB (16K x 8) QzROM 36-SSOP
IC MCU 8BIT 16KB QZROM 36SSOP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 109881-M37547G4FP#U0 | M37547G4FP#U0-ND | 685-M37547G4FP#U0 | M37547G4FP#U0 | M37547G4FP#U0 | M37547G4FP#U0 |
| Product Name | Embedded - Embedded - Microcontrollers - M37547G4FP#U0 | Microcontrollers | 8-bit 8BIT 16KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit |
| Life Cycle Stage | Active | Removed; Obsolete | Removed; Obsolete | |||
| Clock Speed | 8 MHz | 8 MHz | 8 MHz | 8 MHz | ||
| RAM | 16 KB | 0.5120 KB | 0.5120 KB | 512 KB | 0.5120 KB | |
| ROM Type | QzROM | QzROM | QzROM |