Win Source Part Number: 1151019-M37547G2FP#U
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: 740/38000
Core Processor: 740
Speed: 8MHz
Package: Bulk
Standard Package: 1
Mounting: SMD (SMT)
Core Size: 8-Bit
Connectivity: SIO, UART/USART
Peripherals: LVD, POR, WDT
Number of I/O: 29
Program Memory Size: 8KB (8K x 8)
Program Memory Type: QzROM
RAM Size: 384 x 8
Data Converters: A/D 8x10b
Oscillator Type: Internal
Package / Case: 36-SOP (0.330", 8.40mm Width)
Supplier Device Package: 36-SSOP
Temperature Range - Operating: -20°C ~ 85°C (TA)
Supply Voltage - Operating: 1.8V ~ 5.5V
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
HTSUS: 8542.31.0001
Mfr: Renesas Electronics America Inc
Other Names: 2156-M37547G2FP#U0,R
Base Product Number: M37547
Product Status: Obsolete
740 740/38000 Microcontroller IC 8-Bit 8MHz 8KB (8K x 8) QzROM 36-SSOP
IC MCU 8BIT 8KB QZROM 36SSOP Product overview: M37547G2FP#U0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-M37547G2FP#U0 can be used for catalog matching and distributor lookup.
IC MCU 8BIT 8KB QZROM 36SSOP
IC MCU 8BIT 8KB QZROM 36SSOP
740 740/38000 Microcontroller IC 8-Bit 8MHz 8KB (8K x 8) QzROM 36-SSOP
740 740/38000 Microcontroller IC 8-Bit 8MHz 8KB (8K x 8) QzROM 36-SSOP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1151019-M37547G2FP#U0 | M37547G2FP#U0-ND | 685-M37547G2FP#U0 | M37547G2FP#U0 | M37547G2FP#U0 | M37547G2FP#U0 |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | 8-bit 8BIT 8KB Embedded Microcontroller MCU | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit |
| Clock Speed | 8 MHz | 8 MHz | 8 MHz | 8 MHz | ||
| RAM | 8 KB | 0.3840 KB | 0.3840 KB | 384 KB | 0.3840 KB | |
| ROM Type | QzROM | QzROM | QzROM | |||
| Supply Voltage | 1.8 to 5.5 volts | 1.8 to 5.5 volts | 1.8 to 5.5 volts | 5.5 volts |