Renesas Electronics Corporation Integrated Circuits(ICs) M37546G4SP

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 207096-M37546G4SP Category: Integrated Circuits(ICs) Family: Embedded - Microcontrollers Series: 740/38000 Packaging: Tube Operating Temperature Range: -20°C ~ 85°C (TA) Core Processor: 740 Speed: 8MHz Package: 32-SDIP (0.400", 10.16mm) Manufacturer Device Package: 32-SDIP Operating Supply Voltage: 1.8 V ~ 5.5 V Core Size: 8-Bit Connectivity: SIO, UART/USART Peripherals: LVD, POR, WDT Number of I/O: 25 Program Memory Size: 16KB (16K x 8) Program Memory Type: QzROM RAM Size: 512 x 8 Data Converters: A/D 6x10b Oscillator Type: Internal Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 207096-M37546G4SP Category: Integrated Circuits(ICs) Family: Embedded - Microcontrollers Series: 740/38000 Packaging: Tube Operating Temperature Range: -20°C ~ 85°C (TA) Core Processor: 740 Speed: 8MHz Package: 32-SDIP (0.400", 10.16mm) Manufacturer Device Package: 32-SDIP Operating Supply Voltage: 1.8 V ~ 5.5 V Core Size: 8-Bit Connectivity: SIO, UART/USART Peripherals: LVD, POR, WDT Number of I/O: 25 Program Memory Size: 16KB (16K x 8) Program Memory Type: QzROM RAM Size: 512 x 8 Data Converters: A/D 6x10b Oscillator Type: Internal Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 207096-M37546G4SP - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
207096-M37546G4SP
Integrated Circuits(ICs) 207096-M37546G4SP
Manufacturer: Renesas Electronics America Win Source Part Number: 207096-M37546G4SP Category: Integrated Circuits(ICs) Family: Embedded - Microcontrollers Series: 740/38000 Packaging: Tube Operating Temperature Range: -20°C ~ 85°C (TA) Core Processor: 740 Speed: 8MHz Package: 32-SDIP (0.400", 10.16mm) Manufacturer Device Package: 32-SDIP Operating Supply Voltage: 1.8 V ~ 5.5 V Core Size: 8-Bit Connectivity: SIO, UART/USART Peripherals: LVD, POR, WDT Number of I/O: 25 Program Memory Size: 16KB (16K x 8) Program Memory Type: QzROM RAM Size: 512 x 8 Data Converters: A/D 6x10b Oscillator Type: Internal Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Renesas Electronics America
Win Source Part Number: 207096-M37546G4SP
Category: Integrated Circuits(ICs)
Family: Embedded - Microcontrollers
Series: 740/38000
Packaging: Tube
Operating Temperature Range: -20°C ~ 85°C (TA)
Core Processor: 740
Speed: 8MHz
Package: 32-SDIP (0.400", 10.16mm)
Manufacturer Device Package: 32-SDIP
Operating Supply Voltage: 1.8 V ~ 5.5 V
Core Size: 8-Bit
Connectivity: SIO, UART/USART
Peripherals: LVD, POR, WDT
Number of I/O: 25
Program Memory Size: 16KB (16K x 8)
Program Memory Type: QzROM
RAM Size: 512 x 8
Data Converters: A/D 6x10b
Oscillator Type: Internal
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 207096-M37546G4SP
Product Name Integrated Circuits(ICs)
Unlock Full Specs
to access all available technical data