Renesas Electronics Corporation Integrated Circuits (ICs) - Embedded - Microcontrollers M37546G4SP#U0

Description
Win Source Part Number: 1073858-M37546G4SP#U 0 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: * Package: Bulk Standard Package: 1 Fake Threat In the Open Market: 45 pct. MSL Level: Vendor Undefined REACH Status: REACH Unaffected Mfr: Renesas Other Names: 2156-M37546G4SP#U0-1 833
Request a Quote Datasheet
Description
Win Source Part Number: 1073858-M37546G4SP#U 0 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: * Package: Bulk Standard Package: 1 Fake Threat In the Open Market: 45 pct. MSL Level: Vendor Undefined REACH Status: REACH Unaffected Mfr: Renesas Other Names: 2156-M37546G4SP#U0-1 833
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1073858-M37546G4SP#U0 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1073858-M37546G4SP#U0
Integrated Circuits (ICs) - Embedded - Microcontrollers 1073858-M37546G4SP#U0
Win Source Part Number: 1073858-M37546G4SP#U 0 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: * Package: Bulk Standard Package: 1 Fake Threat In the Open Market: 45 pct. MSL Level: Vendor Undefined REACH Status: REACH Unaffected Mfr: Renesas Other Names: 2156-M37546G4SP#U0-1 833

Win Source Part Number: 1073858-M37546G4SP#U0
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: *
Package: Bulk
Standard Package: 1
Fake Threat In the Open Market: 45 pct.
MSL Level: Vendor Undefined
REACH Status: REACH Unaffected
Mfr: Renesas
Other Names: 2156-M37546G4SP#U0-1833

Buy Now Datasheet
 - M37546G4SP#U0 - Rochester Electronics
Newburyport, MA, United States
Microcontroller, 8-Bit, MROM, 8MHz, PDIP32

Microcontroller, 8-Bit, MROM, 8MHz, PDIP32

Supplier's Site Datasheet
8-bit Embedded Microcontroller MCU - 685-M37546G4SP#U0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit Embedded Microcontroller MCU
685-M37546G4SP#U0
8-bit Embedded Microcontroller MCU 685-M37546G4SP#U0
MICROCONTROLLER, 8-BIT, MROM, 8M Product overview: M37546G4SP#U0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-M37546G4SP#U0 can be used for catalog matching and distributor lookup.

MICROCONTROLLER, 8-BIT, MROM, 8M Product overview: M37546G4SP#U0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-M37546G4SP#U0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - M37546G4SP#U0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
M37546G4SP#U0
Integrated Circuits (ICs) - Embedded - Microcontrollers M37546G4SP#U0
MICROCONTROLLER, 8-BIT, MROM, 8M

MICROCONTROLLER, 8-BIT, MROM, 8M

Supplier's Site
Microcontrollers - M37546G4SP#U0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
M37546G4SP#U0
Microcontrollers M37546G4SP#U0
* Microcontroller IC

* Microcontroller IC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1073858-M37546G4SP#U0 M37546G4SP#U0 685-M37546G4SP#U0 M37546G4SP#U0 M37546G4SP#U0
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit; 8-Bit 8 Bit
Unlock Full Specs
to access all available technical data

Similar Products

Microprocessors - AM5748ABZXEA - ODG (Origin Data Global)
Specs
Clock Speed 1500 MHz
Package Type Other; 760-LFBGA, FCBGA
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Embedded - Microcontrollers - C164SL8R25MCAHXUMA7 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 16-Bit
View Details
3 suppliers
Embedded - Microcontrollers - ADUC7039BCP6Z - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 1769101 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details