Manufacturer: Renesas Electronics America
Win Source Part Number: 207097-M37546G4SP#U0
Category: Integrated Circuits(ICs)
Family: Embedded - Microcontrollers
Series: 740/38000
Packaging: Tube
Operating Temperature Range: -20°C ~ 85°C (TA)
Core Processor: 740
Speed: 8MHz
Package: 32-SDIP (0.400", 10.16mm)
Manufacturer Device Package: 32-SDIP
Operating Supply Voltage: 1.8 V ~ 5.5 V
Core Size: 8-Bit
Connectivity: SIO, UART/USART
Peripherals: LVD, POR, WDT
Number of I/O: 25
Program Memory Size: 16KB (16K x 8)
Program Memory Type: QzROM
RAM Size: 512 x 8
Data Converters: A/D 6x10b
Oscillator Type: Internal
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 207097-M37546G4SP#U0 U00G |
| Product Name | Integrated Circuits(ICs) |