740 740/38000 Microcontroller IC 8-Bit 8MHz 16KB (16K x 8) QzROM 36-HWQFN (6x6)
740 740/38000 Microcontroller IC 8-Bit 8MHz 16KB (16K x 8) QzROM 36-HWQFN (6x6)
IC MCU 8BIT 16KB QZROM 36HWQFN
8-bit Microcontrollers - MCU MCU 2/5V 16K 36-HWQFN Qz-ROM Lead free
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | M37546G4HP#U0-ND | M37546G4HP#U0 | M37546G4HP#U0 | M37546G4HP#U0 |
| Product Name | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit Microcontrollers - MCU |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit | |
| Clock Speed | 8 MHz | 8 MHz | 8 MHz | |
| Bits | Other; A/D 6x10b | |||
| RAM | 0.5120 KB | 0.5120 KB | 512 KB | |
| ROM | 16 KB |