Manufacturer: Renesas Electronics America
Win Source Part Number: 138936-M37546G2GP
Category: Integrated Circuits(ICs)
Family: Embedded - Microcontrollers
Series: 740/38000
Packaging: Tray
Operating Temperature Range: -20°C ~ 85°C (TA)
Core Processor: 740
Speed: 8MHz
Package: 32-LQFP
Manufacturer Device Package: 32-LQFP (7x7)
Operating Supply Voltage: 1.8 V ~ 5.5 V
Core Size: 8-Bit
Connectivity: SIO, UART/USART
Peripherals: LVD, POR, WDT
Number of I/O: 25
Program Memory Size: 8KB (8K x 8)
Program Memory Type: QzROM
RAM Size: 384 x 8
Data Converters: A/D 6x10b
Oscillator Type: Internal
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 138936-M37546G2GP |
| Product Name | Integrated Circuits(ICs) |