Manufacturer: Renesas Electronics America
Win Source Part Number: 207094-M37544G2ASP
Category: Integrated Circuits(ICs)
Family: Embedded - Microcontrollers
Series: 740/38000
Packaging: Tube
Operating Temperature Range: -20°C ~ 85°C (TA)
Core Processor: 740
Speed: 8MHz
Package: 32-SDIP (0.400", 10.16mm)
Manufacturer Device Package: 32-SDIP
Operating Supply Voltage: 4 V ~ 5.5 V
Core Size: 8-Bit
Connectivity: SIO, UART/USART
Peripherals: WDT
Number of I/O: 25
Program Memory Size: 8KB (8K x 8)
Program Memory Type: QzROM
RAM Size: 256 x 8
Data Converters: A/D 6x8b
Oscillator Type: Internal
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 207094-M37544G2ASP |
| Product Name | Integrated Circuits(ICs) |