Manufacturer: Renesas Electronics America
Win Source Part Number: 207093-M37544G2AGP
Packaging: Tray
Core Processor: 740
Number of I/O: 25
Program Memory Size: 8KB (8K x 8)
Program Memory Type: QzROM
Data Converters: A/D 6x8b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 85°C (TA)
Case / Package: 32-LQFP (7x7)
Speed(Frequency): 8MHz
Supply Voltage - Operating: 4 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 256 x 8
IC MCU 8BIT 8KB QZROM 32LQFP Product overview: M37544G2AGP from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-M37544G2AGP can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 207093-M37544G2AGP | 685-M37544G2AGP |
| Product Name | Embedded - Embedded - Microcontrollers - M37544G2AGP | 8-bit 8BIT 8KB Embedded Microcontroller MCU |
| Data Bus | 8 Bit | 8 Bit |
| Life Cycle Stage | Active | |
| Clock Speed | 8 MHz | |
| RAM | 8 KB | 0.2560 KB |
| ROM Type | QzROM |