Renesas Electronics Corporation Microcontrollers M37544G2AGP#U0

Description
7544 - 8-bit Microcontrollers with 8KB Flash, 0.25KB RAM
Request a Quote Datasheet
Description
7544 - 8-bit Microcontrollers with 8KB Flash, 0.25KB RAM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - M37544G2AGP#U0 - Rochester Electronics
Newburyport, MA, United States
7544 - 8-bit Microcontrollers with 8KB Flash, 0.25KB RAM

7544 - 8-bit Microcontrollers with 8KB Flash, 0.25KB RAM

Supplier's Site Datasheet
Microcontrollers - 559-M37544G2AGP#U0-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
559-M37544G2AGP#U0-ND
Microcontrollers 559-M37544G2AGP#U0-ND
740 740/38000 Microcontroller IC 8-Bit 8MHz 8KB (8K x 8) QzROM 32-LQFP (7x7)

740 740/38000 Microcontroller IC 8-Bit 8MHz 8KB (8K x 8) QzROM 32-LQFP (7x7)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - M37544G2AGP#U0 - 1065138-M37544G2AGP#U0 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - M37544G2AGP#U0
1065138-M37544G2AGP#U0
Embedded - Embedded - Microcontrollers - M37544G2AGP#U0 1065138-M37544G2AGP#U0
Manufacturer: Renesas Electronics America Win Source Part Number: 1065138-M37544G2AGP# U0 Packaging: Tray Core Processor: 740 Number of I/O: 25 Program Memory Size: 8KB (8K x 8) Program Memory Type: QzROM Data Converters: A/D 6x8b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 85°C (TA) Case / Package: 32-LQFP (7x7) Speed(Frequency): 8MHz Supply Voltage - Operating: 4 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 256 x 8 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Renesas Electronics America
Win Source Part Number: 1065138-M37544G2AGP#U0
Packaging: Tray
Core Processor: 740
Number of I/O: 25
Program Memory Size: 8KB (8K x 8)
Program Memory Type: QzROM
Data Converters: A/D 6x8b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 85°C (TA)
Case / Package: 32-LQFP (7x7)
Speed(Frequency): 8MHz
Supply Voltage - Operating: 4 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 256 x 8
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
8-bit 8BIT 8KB Embedded Microcontroller MCU - 685-M37544G2AGP#U0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 8KB Embedded Microcontroller MCU
685-M37544G2AGP#U0
8-bit 8BIT 8KB Embedded Microcontroller MCU 685-M37544G2AGP#U0
IC MCU 8BIT 8KB QZROM 32LQFP Product overview: M37544G2AGP#U0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-M37544G2AGP#U0 can be used for catalog matching and distributor lookup.

IC MCU 8BIT 8KB QZROM 32LQFP Product overview: M37544G2AGP#U0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-M37544G2AGP#U0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - M37544G2AGP#U0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
M37544G2AGP#U0
Integrated Circuits (ICs) - Embedded - Microcontrollers M37544G2AGP#U0
IC MCU 8BIT 8KB QZROM 32LQFP

IC MCU 8BIT 8KB QZROM 32LQFP

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
M37544G2AGP#U0
8-bit Microcontrollers - MCU M37544G2AGP#U0
8-bit Microcontrollers - MCU MCU 2/5V 8K Pb-Free 32-LQFP

8-bit Microcontrollers - MCU MCU 2/5V 8K Pb-Free 32-LQFP

Buy Now Datasheet
Microcontrollers - M37544G2AGP#U0 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
M37544G2AGP#U0
Microcontrollers M37544G2AGP#U0
IC MCU 8BIT 8KB QZROM 32LQFP

IC MCU 8BIT 8KB QZROM 32LQFP

Supplier's Site Datasheet
Microcontrollers - M37544G2AGP#U0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
M37544G2AGP#U0
Microcontrollers M37544G2AGP#U0
740 740/38000 Microcontroller IC 8-Bit 8MHz 8KB (8K x 8) QzROM 32-LQFP (7x7)

740 740/38000 Microcontroller IC 8-Bit 8MHz 8KB (8K x 8) QzROM 32-LQFP (7x7)

Buy Now Datasheet
Embedded - Microcontrollers - M37544G2AGP#U0 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
M37544G2AGP#U0
Embedded - Microcontrollers M37544G2AGP#U0
IC MCU 8BIT 8KB QZROM 32LQFP

IC MCU 8BIT 8KB QZROM 32LQFP

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number M37544G2AGP#U0 559-M37544G2AGP#U0-ND 1065138-M37544G2AGP#U0 685-M37544G2AGP#U0 M37544G2AGP#U0 M37544G2AGP#U0 M37544G2AGP#U0 M37544G2AGP#U0 M37544G2AGP#U0
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - M37544G2AGP#U0 8-bit 8BIT 8KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit Microcontrollers - MCU Microcontrollers Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Life Cycle Stage Obsolete Active Removed; Obsolete Removed; Obsolete
ROM Type Flash QzROM QzROM QzROM QzROM
Package Type QFP; Other; LQFP32 LFQP; Other; 32-LQFP QFP; Other; 32-LQFP (7x7) Other; Tray Other; 32-LQFP QFP; Other; 32-LQFP QFP; Other; 32-LQFP
Clock Speed 8 MHz 8 MHz 8 MHz 8 MHz 8 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C165L25MHABXUMA1-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
RAM 2 KB
View Details
4 suppliers
Embedded - Microcontrollers - ADUC7033BSTZ-88 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 428447 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details