Renesas Electronics Corporation OEM Parts - OEM Parts (M - N) - M37542F8SP M37542F8SP

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1031724-M37542F8SP Packaging: Bulk Mounting: SMD (SMT) Frequency: 8 MHz RAM Size: 1 kB Access Time: 8 µs Number of Bits: 8 Number of Pins: 32 Categories: OEM Parts(M-N) Case / Package: DIP Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Shortage Lead Free: Contains Lead RoHS: Compliant
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1031724-M37542F8SP Packaging: Bulk Mounting: SMD (SMT) Frequency: 8 MHz RAM Size: 1 kB Access Time: 8 µs Number of Bits: 8 Number of Pins: 32 Categories: OEM Parts(M-N) Case / Package: DIP Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Shortage Lead Free: Contains Lead RoHS: Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (M - N) - M37542F8SP - 1031724-M37542F8SP - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (M - N) - M37542F8SP
1031724-M37542F8SP
OEM Parts - OEM Parts (M - N) - M37542F8SP 1031724-M37542F8SP
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1031724-M37542F8SP Packaging: Bulk Mounting: SMD (SMT) Frequency: 8 MHz RAM Size: 1 kB Access Time: 8 µs Number of Bits: 8 Number of Pins: 32 Categories: OEM Parts(M-N) Case / Package: DIP Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Shortage Lead Free: Contains Lead RoHS: Compliant

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1031724-M37542F8SP
Packaging: Bulk
Mounting: SMD (SMT)
Frequency: 8 MHz
RAM Size: 1 kB
Access Time: 8 µs
Number of Bits: 8
Number of Pins: 32
Categories: OEM Parts(M-N)
Case / Package: DIP
Popularity: Low
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Shortage
Lead Free: Contains Lead
RoHS: Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1031724-M37542F8SP
Product Name OEM Parts - OEM Parts (M - N) - M37542F8SP
Unlock Full Specs
to access all available technical data