Win Source Part Number: 1006811-M37542F4GP#U
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: 740/38000
Core Processor: 740
Speed: 8MHz
Package: Bulk
Standard Package: 1
Mounting: SMD (SMT)
Core Size: 8-Bit
Connectivity: SIO, UART/USART
Peripherals: POR, WDT
Number of I/O: 25
Program Memory Size: 20KB (20K x 8)
Program Memory Type: FLASH
RAM Size: 1K x 8
Data Converters: A/D 6x10b
Oscillator Type: External, Internal
Package / Case: 32-LQFP
Supplier Device Package: 32-LQFP (7x7)
Temperature Range - Operating: -20°C ~ 85°C (TA)
Supply Voltage - Operating: 2.7V ~ 5.5V
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
REACH Status: Vendor Undefined
HTSUS: 8542.31.0001
Mfr: Renesas
Other Names: 2156-M37542F4GP#U0
Product Status: Obsolete
RoHS Status: RoHS non-compliant
740 740/38000 Microcontroller IC 8-Bit 8MHz 32KB (32K x 8) FLASH 32-LQFP (7x7)
IC MCU 8BIT 20KB FLASH 32LQFP Product overview: M37542F4GP#U0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 20KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 20KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-M37542F4GP#U0 can be used for catalog matching and distributor lookup.
M16C/30 group 8bit microcomputers
IC MCU 8BIT 32KB FLASH 32LQFP
740 740/38000 Microcontroller IC 8-Bit 8MHz 20KB (20K x 8) FLASH 32-LQFP (7x7)
740 740/38000 Microcontroller IC 8-Bit 8MHz 32KB (32K x 8) FLASH 32-LQFP (7x7)
IC MCU 8BIT 20KB FLASH 32LQFP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1006811-M37542F4GP#U0 | M37542F4GP#U0-ND | 685-M37542F4GP#U0 | M37542F4GP#U0 | M37542F4GP#U0 | M37542F4GP#U0 | M37542F4GP#U0 |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | 8-bit 8BIT 20KB Embedded Microcontroller MCU | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | |
| Clock Speed | 8 MHz | 8 MHz | 8 MHz | 8 MHz | |||
| RAM | 20 KB | 1 KB | 1 KB | 1 KB | 1 KB | ||
| ROM Type | Flash; FLASH | Flash | Flash; FLASH | ||||
| Supply Voltage | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 5.5 volts |