Renesas Electronics Corporation 8-bit 8MHZ Embedded Microcontroller MCU M37542F4FP#U0

Description
8-BIT, FLASH, 8MHZ Product overview: M37542F4FP#U0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8MHZ. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8MHZ, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-M37542F4FP#U0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
8-BIT, FLASH, 8MHZ Product overview: M37542F4FP#U0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8MHZ. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8MHZ, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-M37542F4FP#U0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-bit 8MHZ Embedded Microcontroller MCU - 685-M37542F4FP#U0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8MHZ Embedded Microcontroller MCU
685-M37542F4FP#U0
8-bit 8MHZ Embedded Microcontroller MCU 685-M37542F4FP#U0
8-BIT, FLASH, 8MHZ Product overview: M37542F4FP#U0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8MHZ. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8MHZ, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-M37542F4FP#U0 can be used for catalog matching and distributor lookup.

8-BIT, FLASH, 8MHZ Product overview: M37542F4FP#U0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8MHZ. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8MHZ, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-M37542F4FP#U0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 994879-M37542F4FP#U0 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
994879-M37542F4FP#U0
Integrated Circuits (ICs) - Embedded - Microcontrollers 994879-M37542F4FP#U0
Win Source Part Number: 994879-M37542F4FP#U0 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: * Package: Bulk Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Renesas Electronics America Inc Other Names: 2156-M37542F4FP#U0,R ENRNSM37542F4FP#U0

Win Source Part Number: 994879-M37542F4FP#U0
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: *
Package: Bulk
Standard Package: 1
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Renesas Electronics America Inc
Other Names: 2156-M37542F4FP#U0,RENRNSM37542F4FP#U0

Buy Now Datasheet
 - M37542F4FP#U0 - Rochester Electronics
Newburyport, MA, United States
Microcontroller, 8-Bit, FLASH, 8MHz, CMOS, PDSO36

Microcontroller, 8-Bit, FLASH, 8MHz, CMOS, PDSO36

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - M37542F4FP#U0 - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
M37542F4FP#U0
Integrated Circuits (ICs) - Embedded - Microcontrollers M37542F4FP#U0
8-BIT, FLASH, 8MHZ

8-BIT, FLASH, 8MHZ

Supplier's Site
Microcontrollers - M37542F4FP#U0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
M37542F4FP#U0
Microcontrollers M37542F4FP#U0
* Microcontroller IC

* Microcontroller IC

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-M37542F4FP#U0 994879-M37542F4FP#U0 M37542F4FP#U0 M37542F4FP#U0 M37542F4FP#U0
Product Name 8-bit 8MHZ Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit; 8-Bit
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428446 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Embedded - Embedded - Microcontrollers - ADUC841BCPZ8-5 - 911044-ADUC841BCPZ8-5 - Win Source Electronics
Specs
Data Bus 8 Bit
Clock Speed 20 MHz
RAM 8 KB
View Details
2 suppliers
RF and Wireless - RF Transceiver ICs - CC1125RHBT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
RF and Wireless - RF Transceiver ICs - BCM88335L2CUBGT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.3 to 1.2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details