Renesas Electronics Corporation Integrated Circuits(ICs) M37540E8FP#U0

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 207092-M37540E8FP#U0 Category: Integrated Circuits(ICs) Family: Embedded - Microcontrollers Series: 740/38000 Packaging: Tube Operating Temperature Range: -20°C ~ 85°C (TA) Core Processor: 740 Speed: 8MHz Package: 36-SOP (0.330", 8.40mm Width) Manufacturer Device Package: 36-SSOP Operating Supply Voltage: 2.2 V ~ 5.5 V Core Size: 8-Bit Connectivity: SIO, UART/USART Peripherals: WDT Number of I/O: 29 Program Memory Size: 32KB (32K x 8) Program Memory Type: OTP RAM Size: 768 x 8 Data Converters: A/D 8x10b Oscillator Type: Internal Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 207092-M37540E8FP#U0 Category: Integrated Circuits(ICs) Family: Embedded - Microcontrollers Series: 740/38000 Packaging: Tube Operating Temperature Range: -20°C ~ 85°C (TA) Core Processor: 740 Speed: 8MHz Package: 36-SOP (0.330", 8.40mm Width) Manufacturer Device Package: 36-SSOP Operating Supply Voltage: 2.2 V ~ 5.5 V Core Size: 8-Bit Connectivity: SIO, UART/USART Peripherals: WDT Number of I/O: 29 Program Memory Size: 32KB (32K x 8) Program Memory Type: OTP RAM Size: 768 x 8 Data Converters: A/D 8x10b Oscillator Type: Internal Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 207092-M37540E8FP#U0 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
207092-M37540E8FP#U0
Integrated Circuits(ICs) 207092-M37540E8FP#U0
Manufacturer: Renesas Electronics America Win Source Part Number: 207092-M37540E8FP#U0 Category: Integrated Circuits(ICs) Family: Embedded - Microcontrollers Series: 740/38000 Packaging: Tube Operating Temperature Range: -20°C ~ 85°C (TA) Core Processor: 740 Speed: 8MHz Package: 36-SOP (0.330", 8.40mm Width) Manufacturer Device Package: 36-SSOP Operating Supply Voltage: 2.2 V ~ 5.5 V Core Size: 8-Bit Connectivity: SIO, UART/USART Peripherals: WDT Number of I/O: 29 Program Memory Size: 32KB (32K x 8) Program Memory Type: OTP RAM Size: 768 x 8 Data Converters: A/D 8x10b Oscillator Type: Internal Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Renesas Electronics America
Win Source Part Number: 207092-M37540E8FP#U0
Category: Integrated Circuits(ICs)
Family: Embedded - Microcontrollers
Series: 740/38000
Packaging: Tube
Operating Temperature Range: -20°C ~ 85°C (TA)
Core Processor: 740
Speed: 8MHz
Package: 36-SOP (0.330", 8.40mm Width)
Manufacturer Device Package: 36-SSOP
Operating Supply Voltage: 2.2 V ~ 5.5 V
Core Size: 8-Bit
Connectivity: SIO, UART/USART
Peripherals: WDT
Number of I/O: 29
Program Memory Size: 32KB (32K x 8)
Program Memory Type: OTP
RAM Size: 768 x 8
Data Converters: A/D 8x10b
Oscillator Type: Internal
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 207092-M37540E8FP#U0
Product Name Integrated Circuits(ICs)
Unlock Full Specs
to access all available technical data