Win Source Part Number: 1014081-M37540E2FP#U
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: *
Package: Bulk
Standard Package: 1
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.31.0001
Mfr: Renesas Electronics America Inc
Other Names: 2156-M37540E2FP#U0,R
RoHS Status: Not applicable
8-BIT, OTP, 7540 CPU Product overview: M37540E2FP#U0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-M37540E2FP#U0 can be used for catalog matching and distributor lookup.
Microcontroller, 8-Bit, OTP, 7540 CPU
Integrated Circuits (ICs) - Embedded - Microcontrollers
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1014081-M37540E2FP#U0 | 685-M37540E2FP#U0 | M37540E2FP#U0 | M37540E2FP#U0 | M37540E2FP#U0 |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit |