Renesas Electronics Corporation 8-bit 32KB 5V Embedded Microcontroller MCU M37516F8HP#UU

Description
MCU 8-bit 740 CISC 32KB Flash 5V 48-Pin LQFP Product overview: M37516F8HP#UU from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 32KB, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 32KB, 5V, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-M37516F8HP#UU can be used for catalog matching and distributor lookup.
Request a Quote
Description
MCU 8-bit 740 CISC 32KB Flash 5V 48-Pin LQFP Product overview: M37516F8HP#UU from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 32KB, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 32KB, 5V, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-M37516F8HP#UU can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
8-bit 32KB 5V Embedded Microcontroller MCU - 685-M37516F8HP#UU - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 32KB 5V Embedded Microcontroller MCU
685-M37516F8HP#UU
8-bit 32KB 5V Embedded Microcontroller MCU 685-M37516F8HP#UU
MCU 8-bit 740 CISC 32KB Flash 5V 48-Pin LQFP Product overview: M37516F8HP#UU from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 32KB, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 32KB, 5V, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-M37516F8HP#UU can be used for catalog matching and distributor lookup.

MCU 8-bit 740 CISC 32KB Flash 5V 48-Pin LQFP Product overview: M37516F8HP#UU from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 32KB, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 32KB, 5V, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-M37516F8HP#UU can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microcontrollers - M37516F8HP#UU - 1169549-M37516F8HP#UU - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - M37516F8HP#UU
1169549-M37516F8HP#UU
Embedded - Embedded - Microcontrollers - M37516F8HP#UU 1169549-M37516F8HP#UU
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1169549-M37516F8HP#U U Frequency: 8 MHz Operating Supply Voltage: 5 V Memory Type: FLASH Memory Size: 32 kB Interface: I2C, UART, USART Peripherals: PWM, WDT RAM Size: 1 kB Oscillator Type: Internal Access Time: 8 µs Number of Pins: 48 Categories: Embedded - Microcontrollers Case / Package: LQFP Max Frequency: 8 MHz Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Data Bus Width: 8 b Lead Free: Lead Free Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -20 °C Max Power Dissipation: 300 mW Max Supply Voltage: 5.5 V Min Supply Voltage: 4 V Number of I/Os: 38 Max Operating Temperature: 85 °C Number of Programmable I/O: 40 Number of Timers/Counters: 4

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1169549-M37516F8HP#UU
Frequency: 8 MHz
Operating Supply Voltage: 5 V
Memory Type: FLASH
Memory Size: 32 kB
Interface: I2C, UART, USART
Peripherals: PWM, WDT
RAM Size: 1 kB
Oscillator Type: Internal
Access Time: 8 µs
Number of Pins: 48
Categories: Embedded - Microcontrollers
Case / Package: LQFP
Max Frequency: 8 MHz
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Data Bus Width: 8 b
Lead Free: Lead Free
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -20 °C
Max Power Dissipation: 300 mW
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4 V
Number of I/Os: 38
Max Operating Temperature: 85 °C
Number of Programmable I/O: 40
Number of Timers/Counters: 4

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-M37516F8HP#UU 1169549-M37516F8HP#UU
Product Name 8-bit 32KB 5V Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - M37516F8HP#UU
Data Bus 8 Bit 8 Bit
RAM 1 KB 1.00E-3 KB
Supply Voltage 5 volts 5 volts
Serial Interface I2C, UART, USART I²C; UART; USART; I2C, UART, USART
Package Type Other; LQFP QFP; Other; LQFP
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC845BS8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 2306892 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 1000 KB
Package Type Other; TQFN
View Details
Microcontrollers - CG7602AA - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Active
View Details
3 suppliers
SMJ320F2812 Military Digital Signal Processor - 5962-0620801QXC - Texas Instruments
Specs
Clock Speed 150 MHz
Features PWM
Bits Other; 1 16-Ch 12-Bit
View Details