Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1073844-M37477M2V-39
Frequency: 8 MHz
Memory Type: Mask ROM
Memory Size: 4 kB
Interface: UART, USART
Peripherals: PWM
Oscillator Type: External
Categories: OEM Parts(M-N)
Popularity: Low
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Compliant
Min Operating Temperature: -40 °C
Number of I/Os: 18
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1073844-M37477M2V-397FP#T3 |
| Product Name | OEM Parts - OEM Parts (M - N) - M37477M2V-397FP#T3 |