Renesas Electronics Corporation OEM Parts - OEM Parts (M - N) - M34551M4-508FP#E1 M34551M4-508FP#E1

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 995746-M34551M4-508F P#E1 Frequency: 4 MHz Memory Type: Mask ROM Memory Size: 5 kB Peripherals: LCD, LVD Oscillator Type: External Categories: OEM Parts(M-N) Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C RoHS: Compliant Min Operating Temperature: -20 °C Number of I/Os: 20
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 995746-M34551M4-508F P#E1 Frequency: 4 MHz Memory Type: Mask ROM Memory Size: 5 kB Peripherals: LCD, LVD Oscillator Type: External Categories: OEM Parts(M-N) Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C RoHS: Compliant Min Operating Temperature: -20 °C Number of I/Os: 20
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (M - N) - M34551M4-508FP#E1 - 995746-M34551M4-508FP#E1 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (M - N) - M34551M4-508FP#E1
995746-M34551M4-508FP#E1
OEM Parts - OEM Parts (M - N) - M34551M4-508FP#E1 995746-M34551M4-508FP#E1
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 995746-M34551M4-508F P#E1 Frequency: 4 MHz Memory Type: Mask ROM Memory Size: 5 kB Peripherals: LCD, LVD Oscillator Type: External Categories: OEM Parts(M-N) Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C RoHS: Compliant Min Operating Temperature: -20 °C Number of I/Os: 20

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 995746-M34551M4-508FP#E1
Frequency: 4 MHz
Memory Type: Mask ROM
Memory Size: 5 kB
Peripherals: LCD, LVD
Oscillator Type: External
Categories: OEM Parts(M-N)
Popularity: Low
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
RoHS: Compliant
Min Operating Temperature: -20 °C
Number of I/Os: 20

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 995746-M34551M4-508FP#E1
Product Name OEM Parts - OEM Parts (M - N) - M34551M4-508FP#E1
Unlock Full Specs
to access all available technical data