Renesas Electronics Corporation Custom Parts - Custom Parts (J - M) - M34551M4-506FP#E1 M34551M4-506FP#E1

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1166388-M34551M4-506 FP#E1 Frequency: 4 MHz Memory Type: Mask ROM Memory Size: 5 kB Peripherals: LCD, LVD Oscillator Type: External Categories: Custom Parts Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited RoHS: Compliant Min Operating Temperature: -20 °C Number of I/Os: 20 Max Operating Temperature: 70 °C
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1166388-M34551M4-506 FP#E1 Frequency: 4 MHz Memory Type: Mask ROM Memory Size: 5 kB Peripherals: LCD, LVD Oscillator Type: External Categories: Custom Parts Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited RoHS: Compliant Min Operating Temperature: -20 °C Number of I/Os: 20 Max Operating Temperature: 70 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Parts - Custom Parts (J - M) - M34551M4-506FP#E1 - 1166388-M34551M4-506FP#E1 - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (J - M) - M34551M4-506FP#E1
1166388-M34551M4-506FP#E1
Custom Parts - Custom Parts (J - M) - M34551M4-506FP#E1 1166388-M34551M4-506FP#E1
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1166388-M34551M4-506 FP#E1 Frequency: 4 MHz Memory Type: Mask ROM Memory Size: 5 kB Peripherals: LCD, LVD Oscillator Type: External Categories: Custom Parts Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited RoHS: Compliant Min Operating Temperature: -20 °C Number of I/Os: 20 Max Operating Temperature: 70 °C

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1166388-M34551M4-506FP#E1
Frequency: 4 MHz
Memory Type: Mask ROM
Memory Size: 5 kB
Peripherals: LCD, LVD
Oscillator Type: External
Categories: Custom Parts
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Min Operating Temperature: -20 °C
Number of I/Os: 20
Max Operating Temperature: 70 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1166388-M34551M4-506FP#E1
Product Name Custom Parts - Custom Parts (J - M) - M34551M4-506FP#E1
Unlock Full Specs
to access all available technical data