Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 990757-M34550M8A-407
Frequency: 1.6 MHz
Memory Type: Mask ROM
Memory Size: 10 kB
Peripherals: LCD
Oscillator Type: External
Categories: OEM Parts(M-N)
Popularity: Low
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
RoHS: Compliant
Min Operating Temperature: -20 °C
Number of I/Os: 31
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 990757-M34550M8A-407FP |
| Product Name | OEM Parts - OEM Parts (M - N) - M34550M8A-407FP |