Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 989144-M34524MC-507F
Frequency: 6 MHz
Memory Type: Mask ROM
Memory Size: 15 kB
Peripherals: LCD, LVD, POR, PWM, WDT
Oscillator Type: External
Categories: OEM Parts(M-N)
Popularity: Low
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Compliant
Min Operating Temperature: -20 °C
Number of I/Os: 31
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 989144-M34524MC-507FP#U0 |
| Product Name | OEM Parts - OEM Parts (M - N) - M34524MC-507FP#U0 |