Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1116435-M34506M2-732
Frequency: 4.4 MHz
Memory Type: Mask ROM
Memory Size: 2.5 kB
Peripherals: WDT
Oscillator Type: External
Categories: Custom Parts
Case / Package: SOIC
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Min Operating Temperature: -20 °C
Number of I/Os: 14
Max Operating Temperature: 85 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1116435-M34506M2-732FP#W3 |
| Product Name | Custom Parts - Custom Parts (J - M) - M34506M2-732FP#W3 |