IC CPU 32BIT RISC 64KB QFP
M32R-FPU - Microcontroller IC 32-Bit Single-Core 80MHz 1MB (1M x 8) ROM 144-LQFP (20x20)
IC CPU 32BIT RISC 64KB QFP
| Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | M32186F8V-101FP#U5 | M32186F8V-101FP#U5 | M32186F8V-101FP#U5 |
| Product Name | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | |
| Life Cycle Stage | Last Time Buy | Last Shipments | |
| Clock Speed | 80 MHz | 80 MHz | |
| RAM | 64 KB | 64 KB |