Renesas Electronics Corporation Integrated Circuits (ICs) - Embedded - Microcontrollers M308A5SGP#U5

Description
Win Source Part Number: 987554-M308A5SGP#U5 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: M16C™ M32C/80/8A Core Processor: M32C/80 Speed: 32MHz Package: Tray Standard Package: 60 Mounting: SMD (SMT) Core Size: 16/32-Bit Connectivity: EBI/EMI, I2C, IEBus, UART/USART Peripherals: DMA, WDT Number of I/O: 81 Program Memory Type: ROMless RAM Size: 24K x 8 Data Converters: A/D 18x10b; D/A 2x8b Oscillator Type: Internal Package / Case: 144-LQFP Supplier Device Package: 144-LFQFP (20x20) Temperature Range - Operating: -20°C ~ 85°C (TA) Supply Voltage - Operating: 3V ~ 5.5V ECCN: 3A991A2 Fake Threat In the Open Market: 58 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Renesas Electronics America Inc Other Names: M308A5SGPU5 Base Product Number: M308A Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 987554-M308A5SGP#U5 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: M16C™ M32C/80/8A Core Processor: M32C/80 Speed: 32MHz Package: Tray Standard Package: 60 Mounting: SMD (SMT) Core Size: 16/32-Bit Connectivity: EBI/EMI, I2C, IEBus, UART/USART Peripherals: DMA, WDT Number of I/O: 81 Program Memory Type: ROMless RAM Size: 24K x 8 Data Converters: A/D 18x10b; D/A 2x8b Oscillator Type: Internal Package / Case: 144-LQFP Supplier Device Package: 144-LFQFP (20x20) Temperature Range - Operating: -20°C ~ 85°C (TA) Supply Voltage - Operating: 3V ~ 5.5V ECCN: 3A991A2 Fake Threat In the Open Market: 58 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Renesas Electronics America Inc Other Names: M308A5SGPU5 Base Product Number: M308A Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - 987554-M308A5SGP#U5 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
987554-M308A5SGP#U5
Integrated Circuits (ICs) - Embedded - Microcontrollers 987554-M308A5SGP#U5
Win Source Part Number: 987554-M308A5SGP#U5 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: M16C™ M32C/80/8A Core Processor: M32C/80 Speed: 32MHz Package: Tray Standard Package: 60 Mounting: SMD (SMT) Core Size: 16/32-Bit Connectivity: EBI/EMI, I2C, IEBus, UART/USART Peripherals: DMA, WDT Number of I/O: 81 Program Memory Type: ROMless RAM Size: 24K x 8 Data Converters: A/D 18x10b; D/A 2x8b Oscillator Type: Internal Package / Case: 144-LQFP Supplier Device Package: 144-LFQFP (20x20) Temperature Range - Operating: -20°C ~ 85°C (TA) Supply Voltage - Operating: 3V ~ 5.5V ECCN: 3A991A2 Fake Threat In the Open Market: 58 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Renesas Electronics America Inc Other Names: M308A5SGPU5 Base Product Number: M308A Product Status: Obsolete

Win Source Part Number: 987554-M308A5SGP#U5
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: M16C™ M32C/80/8A
Core Processor: M32C/80
Speed: 32MHz
Package: Tray
Standard Package: 60
Mounting: SMD (SMT)
Core Size: 16/32-Bit
Connectivity: EBI/EMI, I2C, IEBus, UART/USART
Peripherals: DMA, WDT
Number of I/O: 81
Program Memory Type: ROMless
RAM Size: 24K x 8
Data Converters: A/D 18x10b; D/A 2x8b
Oscillator Type: Internal
Package / Case: 144-LQFP
Supplier Device Package: 144-LFQFP (20x20)
Temperature Range - Operating: -20°C ~ 85°C (TA)
Supply Voltage - Operating: 3V ~ 5.5V
ECCN: 3A991A2
Fake Threat In the Open Market: 58 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Renesas Electronics America Inc
Other Names: M308A5SGPU5
Base Product Number: M308A
Product Status: Obsolete

Buy Now
32-bit 32BIT Embedded Microcontroller MCU - 685-M308A5SGP#U5 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT Embedded Microcontroller MCU
685-M308A5SGP#U5
32-bit 32BIT Embedded Microcontroller MCU 685-M308A5SGP#U5
IC MCU 16/32BIT ROMLESS 144LFQFP Product overview: M308A5SGP#U5 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-M308A5SGP#U5 can be used for catalog matching and distributor lookup.

IC MCU 16/32BIT ROMLESS 144LFQFP Product overview: M308A5SGP#U5 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-M308A5SGP#U5 can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microcontrollers - M308A5SGP#U5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
M308A5SGP#U5
Integrated Circuits (ICs) - Embedded - Microcontrollers M308A5SGP#U5
IC MCU 16/32BIT ROMLESS 144LFQFP

IC MCU 16/32BIT ROMLESS 144LFQFP

Supplier's Site
Microcontrollers - M308A5SGP#U5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
M308A5SGP#U5
Microcontrollers M308A5SGP#U5
M32C/80 M16C™ M32C/80/8A Microcontroller IC 16/32-Bit 32MHz ROMless 144-LFQFP (20x20)

M32C/80 M16C™ M32C/80/8A Microcontroller IC 16/32-Bit 32MHz ROMless 144-LFQFP (20x20)

Buy Now
Embedded - Microcontrollers - M308A5SGP#U5 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
M308A5SGP#U5
Embedded - Microcontrollers M308A5SGP#U5
IC MCU 16/32BIT ROMLESS 144LFQFP

IC MCU 16/32BIT ROMLESS 144LFQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
M308A5SGP#U5
16-bit Microcontrollers - MCU M308A5SGP#U5
16-bit Microcontrollers - MCU MCU 5V 0K PB-free 144-LQFP

16-bit Microcontrollers - MCU MCU 5V 0K PB-free 144-LQFP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 987554-M308A5SGP#U5 685-M308A5SGP#U5 M308A5SGP#U5 M308A5SGP#U5 M308A5SGP#U5 M308A5SGP#U5
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers 32-bit 32BIT Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers 16-bit Microcontrollers - MCU
Data Bus 32 Bit 32 Bit 16 Bit; 32 Bit 16 Bit; 32 Bit; 16/32-Bit 16 Bit; 32 Bit; 16/32-Bit
Clock Speed 32 MHz 32 MHz 32 MHz
RAM 24 KB 24 KB 24 KB 24 KB
ROM Type ROMLess; ROMless ROMLess; ROMless
Supply Voltage 3 to 5.5 volts 3 to 5.5 volts 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428452 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
Application Specific Microcontrollers - 9519A/BXA - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
View Details
2 suppliers
CC430F6127 16-Bit Ultra-Low-Power MCU, 32KB Flash, 4KB RAM, CC1101 Radio, AES-128, USCI, LCD Driver - CC430F6127IRGCT - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
2 suppliers
Embedded - Microcontrollers - C161CSLFCAFXQMA2 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 16-Bit
View Details
2 suppliers