Renesas Electronics Corporation Embedded - Embedded - Microcontrollers - M308A0SGP M308A0SGP

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 201622-M308A0SGP Packaging: Tray Core Processor: M32C/80 Number of I/O: 45 Program Memory Type: ROMless Data Converters: A/D 10x10b, D/A 2x8b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 85°C (TA) Case / Package: 100-LFQFP (14x14) Speed(Frequency): 32MHz Supply Voltage - Operating: 3 V to 5.5 V Part Core Size: 16/32-Bit Data RAM Size: 12K x 8
Request a Quote
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 201622-M308A0SGP Packaging: Tray Core Processor: M32C/80 Number of I/O: 45 Program Memory Type: ROMless Data Converters: A/D 10x10b, D/A 2x8b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 85°C (TA) Case / Package: 100-LFQFP (14x14) Speed(Frequency): 32MHz Supply Voltage - Operating: 3 V to 5.5 V Part Core Size: 16/32-Bit Data RAM Size: 12K x 8
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - M308A0SGP - 201622-M308A0SGP - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - M308A0SGP
201622-M308A0SGP
Embedded - Embedded - Microcontrollers - M308A0SGP 201622-M308A0SGP
Manufacturer: Renesas Electronics America Win Source Part Number: 201622-M308A0SGP Packaging: Tray Core Processor: M32C/80 Number of I/O: 45 Program Memory Type: ROMless Data Converters: A/D 10x10b, D/A 2x8b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 85°C (TA) Case / Package: 100-LFQFP (14x14) Speed(Frequency): 32MHz Supply Voltage - Operating: 3 V to 5.5 V Part Core Size: 16/32-Bit Data RAM Size: 12K x 8

Manufacturer: Renesas Electronics America
Win Source Part Number: 201622-M308A0SGP
Packaging: Tray
Core Processor: M32C/80
Number of I/O: 45
Program Memory Type: ROMless
Data Converters: A/D 10x10b, D/A 2x8b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 85°C (TA)
Case / Package: 100-LFQFP (14x14)
Speed(Frequency): 32MHz
Supply Voltage - Operating: 3 V to 5.5 V
Part Core Size: 16/32-Bit
Data RAM Size: 12K x 8

Buy Now
32-bit 32BIT Embedded Microcontroller MCU - 685-M308A0SGP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT Embedded Microcontroller MCU
685-M308A0SGP
32-bit 32BIT Embedded Microcontroller MCU 685-M308A0SGP
IC MCU 32BIT ROMLESS 100LFQFP Product overview: M308A0SGP from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-M308A0SGP can be used for catalog matching and distributor lookup.

IC MCU 32BIT ROMLESS 100LFQFP Product overview: M308A0SGP from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-M308A0SGP can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 201622-M308A0SGP 685-M308A0SGP
Product Name Embedded - Embedded - Microcontrollers - M308A0SGP 32-bit 32BIT Embedded Microcontroller MCU
Data Bus 32 Bit 32 Bit
Life Cycle Stage Active
Clock Speed 32 MHz
RAM 12 KB 12 KB
ROM Type ROMLess; ROMless
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428474 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Microcontrollers - 296-AM2434BSFFHIALXRCT-ND - DigiKey
Specs
Data Bus 32 Bit
Bits Other; A/D 8x10b
RAM 256 KB
View Details
3 suppliers
Microcontrollers - 370011602 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 24 MHz
View Details
2 suppliers