M32C/80 M16C™ M32C/80/87 Microcontroller IC 16/32-Bit 32MHz 1MB (1M x 8) FLASH 144-LFQFP (20x20)
IC MCU 16/32BIT 1MB FLSH 144LQFP Product overview: M3087BFLGP#U3 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 1MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 1MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-M3087BFLGP#U3 can be used for catalog matching and distributor lookup.
Manufacturer: Renesas Electronics America
Win Source Part Number: 072907-M3087BFLGP#U3
Packaging: Tray
Core Processor: M32C/80
Number of I/O: 121
Program Memory Size: 1MB (1M x 8)
Program Memory Type: FLASH
Data Converters: A/D 34x10b, D/A 2x8b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 144-LQFP (20x20)
Speed(Frequency): 32MHz
Supply Voltage - Operating: 3 V to 5.5 V
Part Core Size: 16/32-Bit
Data RAM Size: 48K x 8
16-bit Microcontrollers - MCU MCU 3/5V 1024K I-temp Pb-free 144-LQFP
IC MCU 16/32BIT 1MB FLSH 144LQFP
M32C/80 M16C™ M32C/80/87 Microcontroller IC 16/32-Bit 32MHz 1MB (1M x 8) FLASH 144-LFQFP (20x20)
IC MCU 16/32BIT 1MB FLSH 144LQFP
IC MCU 16/32BIT 1MB FLSH 144LQFP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | M3087BFLGP#U3-ND | 685-M3087BFLGP#U3 | 072907-M3087BFLGP#U3 | M3087BFLGP#U3 | M3087BFLGP#U3 | M3087BFLGP#U3 | M3087BFLGP#U3 | M3087BFLGP#U3 |
| Product Name | Microcontrollers | 32-bit 32BIT 1MB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - M3087BFLGP#U3 | 16-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 16 Bit; 32 Bit | 32 Bit | 32 Bit | 16 Bit; 32 Bit | 16 Bit; 32 Bit; 16/32-Bit | 16 Bit; 32 Bit | 16 Bit; 32 Bit; 16/32-Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | 32 MHz | 32 MHz | 32 MHz | ||
| Bits | 8 Bit; Other; A/D 34x10b; D/A 2x8b | |||||||
| RAM | 48 KB | 48 KB | 1000 KB | 48 KB | 48 KB | 48 KB | ||
| ROM | 1000 KB |