Manufacturer: Renesas Electronics America
Win Source Part Number: 924824-M3087BFLBGP#U
Series: M16C™ M32C/80/87
Operating Temperature Range: -20°C ~ 85°C (TA)
Features: M32C/80 series Microcontroller IC 16/32-Bit 32MHz 1MB (1M x 8) FLASH 144-LFQFP (20x20)
Core Processor: M32C/80
Speed: 32MHz
Package: Tray
Package: 144-LQFP
Mounting: Surface Mount
Core Size: 16/32-Bit
Connectivity: EBI/EMI, I2C, IEBus, IrDA, SIO, UART/USART
Peripherals: DMA, POR, PWM, WDT
Number of I/O: 121
Program Memory Size: 1MB (1M x 8)
Program Memory Type: FLASH
Data Converters: A/D 34x10b; D/A 2x8b
Oscillator Type: Internal
Supply Voltage: 3V ~ 5.5V
Family Name: M3087
Categories: Integrated Circuits (ICs)
Case / Package: 144-LFQFP (20x20)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Quantity per package: 60
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
IC MCU 16/32B 1MB FLASH 144LFQFP Product overview: M3087BFLBGP#U5 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 1MB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-M3087BFLBGP#U5 can be used for catalog matching and distributor lookup.
M32C/80 M16C™ M32C/80/87 Microcontroller IC 16/32-Bit 32MHz 1MB (1M x 8) FLASH 144-LFQFP (20x20)
IC MCU 16/32B 1MB FLASH 144LFQFP
M32C/80 M16C™ M32C/80/87 Microcontroller IC 16/32-Bit 32MHz 1MB (1M x 8) FLASH 144-LFQFP (20x20)
16-bit Microcontrollers - MCU MCU 3/5V 1024K Pb-free 144-LQFP
IC MCU 16/32B 1MB FLASH 144LFQFP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 924824-M3087BFLBGP#U5 | 685-M3087BFLBGP#U5 | M3087BFLBGP#U5-ND | M3087BFLBGP#U5 | M3087BFLBGP#U5 | M3087BFLBGP#U5 | M3087BFLBGP#U5 |
| Product Name | Embedded - Embedded - Microcontrollers - M3087BFLBGP#U5 | 1MB Embedded Microcontroller MCU | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | 16-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 16 Bit; 32 Bit | 16 Bit; 32 Bit; 16/32-Bit | 16 Bit; 32 Bit; 16/32-Bit | 16 Bit; 32 Bit | ||
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | 32 MHz | |||
| RAM | 1000 KB | 48 KB | 48 KB | 48 KB | 48 KB | ||
| ROM Type | Flash; FLASH | Flash | Flash; FLASH | ||||
| Supply Voltage | 3 to 5.5 volts | 3 to 5.5 volts | 3 to 5.5 volts | 5.5 volts |