IC MCU 16/32BIT 768KB 144LFQFP
IC MCU 16/32BIT 768KB 144LFQFP
M32C/80 M16C™ M32C/80/87 Microcontroller IC 16/32-Bit 32MHz 768KB (768K x 8) FLASH 144-LFQFP (20x20)
IC MCU 16/32BIT 768KB 144LFQFP
| Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | M3087BFKGP#U3 | M3087BFKGP#U3 | M3087BFKGP#U3 | M3087BFKGP#U3 |
| Product Name | Embedded - Microcontrollers | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 16 Bit; 32 Bit; 16/32-Bit | 16 Bit; 32 Bit | 16 Bit; 32 Bit; 16/32-Bit | 16 Bit; 32 Bit |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | |
| RAM | 48 KB | 48 KB | 48 KB | |
| ROM Type | Flash; FLASH | Flash; FLASH | ||
| Supply Voltage | 3 to 5.5 volts | 5.5 volts |