Renesas Electronics Corporation Microcontrollers M3087BFKAGP#U5

Description
M32C/80 M16C™ M32C/80/87 Microcontroller IC 16/32-Bit 32MHz 768KB (768K x 8) FLASH 144-LFQFP (20x20)
Description
M32C/80 M16C™ M32C/80/87 Microcontroller IC 16/32-Bit 32MHz 768KB (768K x 8) FLASH 144-LFQFP (20x20)
Datasheet
Datasheet Summary
Powered by GS/AI

The M3087BFKAGP#U5 is a microcontroller from the M32C/87 Group, which utilizes high-performance silicon gate CMOS technology and embeds the M32C/80 Series CPU core. It is available in 144-pin and 100-pin plastic molded LQFP/QFP packages. This microcontroller features a 16-Mbyte address space, enabling efficient instruction processing and execution at high speeds. It includes a multiplier and Direct Memory Access Controller (DMAC), making it suitable for applications in office automation, communication devices, and industrial equipment. Typical applications include audio components, cameras, and mobile devices.

Datasheet Summary
Powered by GS/AI

The M3087BFKAGP#U5 is a microcontroller from the M32C/87 Group, which utilizes high-performance silicon gate CMOS technology and embeds the M32C/80 Series CPU core. It is available in 144-pin and 100-pin plastic molded LQFP/QFP packages. This microcontroller features a 16-Mbyte address space, enabling efficient instruction processing and execution at high speeds. It includes a multiplier and Direct Memory Access Controller (DMAC), making it suitable for applications in office automation, communication devices, and industrial equipment. Typical applications include audio components, cameras, and mobile devices.

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - M3087BFKAGP#U5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
M3087BFKAGP#U5
Microcontrollers M3087BFKAGP#U5
M32C/80 M16C™ M32C/80/87 Microcontroller IC 16/32-Bit 32MHz 768KB (768K x 8) FLASH 144-LFQFP (20x20)

M32C/80 M16C™ M32C/80/87 Microcontroller IC 16/32-Bit 32MHz 768KB (768K x 8) FLASH 144-LFQFP (20x20)

Buy Now Datasheet
Embedded - Microcontrollers - M3087BFKAGP#U5 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
M3087BFKAGP#U5
Embedded - Microcontrollers M3087BFKAGP#U5
IC MCU 16/32BIT 768KB 144LFQFP

IC MCU 16/32BIT 768KB 144LFQFP

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number M3087BFKAGP#U5 M3087BFKAGP#U5
Product Name Microcontrollers Embedded - Microcontrollers
Data Bus 16 Bit; 32 Bit; 16/32-Bit 16 Bit; 32 Bit; 16/32-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 32 MHz
RAM 48 KB
Unlock Full Specs
to access all available technical data

Similar Products

ARM Cortex-M 32-bit 1GHz 128KB Embedded Microcontroller MCU - 879-CC1310F128RGZR - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
 - 8611200818 - Rochester Electronics
Infineon Technologies AG
Specs
Life Cycle Stage Obsolete
Package Type QFP; Other; HQFP-208
View Details
Embedded - Microcontrollers - ADUC843BCPZ32-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428481 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details