Renesas Electronics Corporation 1MB Embedded Microcontroller MCU M30879FLGP#U3

Description
IC MCU 16/32B 1MB FLASH 100LFQFP Product overview: M30879FLGP#U3 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 1MB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-M30879FLGP#U3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 16/32B 1MB FLASH 100LFQFP Product overview: M30879FLGP#U3 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 1MB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-M30879FLGP#U3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1MB Embedded Microcontroller MCU - 685-M30879FLGP#U3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1MB Embedded Microcontroller MCU
685-M30879FLGP#U3
1MB Embedded Microcontroller MCU 685-M30879FLGP#U3
IC MCU 16/32B 1MB FLASH 100LFQFP Product overview: M30879FLGP#U3 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 1MB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-M30879FLGP#U3 can be used for catalog matching and distributor lookup.

IC MCU 16/32B 1MB FLASH 100LFQFP Product overview: M30879FLGP#U3 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 1MB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-M30879FLGP#U3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - M30879FLGP#U3 - 020908-M30879FLGP#U3 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - M30879FLGP#U3
020908-M30879FLGP#U3
Embedded - Embedded - Microcontrollers - M30879FLGP#U3 020908-M30879FLGP#U3
Manufacturer: Renesas Electronics America Win Source Part Number: 020908-M30879FLGP#U3 Packaging: Tray Core Processor: M32C/80 Number of I/O: 85 Program Memory Size: 1MB (1M x 8) Program Memory Type: FLASH Data Converters: A/D 26x10b; D/A 2x8b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 100-LFQFP (14x14) Speed(Frequency): 32MHz Supply Voltage - Operating: 3 V to 5.5 V Part Core Size: 16/32-Bit Data RAM Size: 48K x 8

Manufacturer: Renesas Electronics America
Win Source Part Number: 020908-M30879FLGP#U3
Packaging: Tray
Core Processor: M32C/80
Number of I/O: 85
Program Memory Size: 1MB (1M x 8)
Program Memory Type: FLASH
Data Converters: A/D 26x10b; D/A 2x8b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 100-LFQFP (14x14)
Speed(Frequency): 32MHz
Supply Voltage - Operating: 3 V to 5.5 V
Part Core Size: 16/32-Bit
Data RAM Size: 48K x 8

Buy Now Datasheet
Microcontrollers - M30879FLGP#U3-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
M30879FLGP#U3-ND
Microcontrollers M30879FLGP#U3-ND
M32C/80 M16C™ M32C/80/87 Microcontroller IC 16/32-Bit 32MHz 1MB (1M x 8) FLASH 100-LFQFP (14x14)

M32C/80 M16C™ M32C/80/87 Microcontroller IC 16/32-Bit 32MHz 1MB (1M x 8) FLASH 100-LFQFP (14x14)

Buy Now Datasheet
IC MCU 16/32BIT 1MB FLASH 100QFP - 668-M30879FLGP#U3 - Utmel Electronic Limited
Hong Kong, China
IC MCU 16/32BIT 1MB FLASH 100QFP
668-M30879FLGP#U3
IC MCU 16/32BIT 1MB FLASH 100QFP 668-M30879FLGP#U3
IC MCU 16/32BIT 1MB FLASH 100QFP

IC MCU 16/32BIT 1MB FLASH 100QFP

Supplier's Site
Microcontrollers - M30879FLGP#U3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
M30879FLGP#U3
Microcontrollers M30879FLGP#U3
M32C/80 M16C™ M32C/80/87 Microcontroller IC 16/32-Bit 32MHz 1MB (1M x 8) FLASH 100-LFQFP (14x14)

M32C/80 M16C™ M32C/80/87 Microcontroller IC 16/32-Bit 32MHz 1MB (1M x 8) FLASH 100-LFQFP (14x14)

Buy Now Datasheet
Embedded - Microcontrollers - M30879FLGP#U3 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
M30879FLGP#U3
Embedded - Microcontrollers M30879FLGP#U3
IC MCU 16/32B 1MB FLASH 100LFQFP

IC MCU 16/32B 1MB FLASH 100LFQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - M30879FLGP#U3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
M30879FLGP#U3
Integrated Circuits (ICs) - Embedded - Microcontrollers M30879FLGP#U3
IC MCU 16/32B 1MB FLASH 100LFQFP

IC MCU 16/32B 1MB FLASH 100LFQFP

Supplier's Site
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
M30879FLGP#U3
16-bit Microcontrollers - MCU M30879FLGP#U3
16-bit Microcontrollers - MCU MCU 3/5V 1M I-temp Pb-free 100-LQFP

16-bit Microcontrollers - MCU MCU 3/5V 1M I-temp Pb-free 100-LQFP

Buy Now Datasheet
Microcontrollers - M30879FLGP#U3 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
M30879FLGP#U3
Microcontrollers M30879FLGP#U3
IC MCU 16/32B 1MB FLASH 100LFQFP

IC MCU 16/32B 1MB FLASH 100LFQFP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Utmel Electronic Limited Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-M30879FLGP#U3 020908-M30879FLGP#U3 M30879FLGP#U3-ND 668-M30879FLGP#U3 M30879FLGP#U3 M30879FLGP#U3 M30879FLGP#U3 M30879FLGP#U3 M30879FLGP#U3
Product Name 1MB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - M30879FLGP#U3 Microcontrollers IC MCU 16/32BIT 1MB FLASH 100QFP Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 16-bit Microcontrollers - MCU Microcontrollers
RAM 48 KB 1000 KB 48 KB 48 KB 48 KB 48 KB 48 KB
Supply Voltage 3 to 5.5 volts 3 to 5.5 volts 3 to 5.5 volts 5 volts 5.5 volts 3 to 5.5 volts
Package Type Other; Tray QFP; Other; 100-LFQFP (14x14) LFQP; Other; 100-LQFP QFP; Other; 100-LQFP QFP; Other; 100-LQFP Other; 100-LQFP QFP; Other; 100-LQFP
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Data Bus 32 Bit 16 Bit; 32 Bit 32 Bit 16 Bit; 32 Bit; 16/32-Bit 16 Bit; 32 Bit; 16/32-Bit 16 Bit; 32 Bit 16 Bit; 32 Bit
Unlock Full Specs
to access all available technical data

Similar Products

Automotive VQFN Embedded Microcontroller MCU - 879-CC2541F256TRHARQ1 - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Microcontrollers - CG8000AA - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Data Bus 32 Bit; 32-Bit Single-Core
Life Cycle Stage Active
Clock Speed 48 MHz
View Details
Embedded - Microcontrollers - ADUC842BCP32-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1769108P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 128 KB
Package Type Other; QFN
View Details