Manufacturer: Renesas Electronics America Inc
Win Source Part Number: 1318702-M30879FLAGP#
Category: Integrated Circuits (ICs)>Embedded>Micro
Packaging: Tray
Core Processor: M32C/80
Speed: 32MHz
Standard Package: 90
Mounting: Surface Mount
Core Size: 16/32-Bit
Connectivity: CANbus, EBI/EMI, I2C, IEBus, IrDA, SIO, UART/USART
Peripherals: DMA, POR, PWM, WDT
Number of I/O: 85
Program Memory Size: 1MB (1M x 8)
Program Memory Type: FLASH
EEPROM Size: 4K x 8
RAM Size: 48K x 8
Data Converters: A/D 26x10b; D/A 2x8b
Oscillator Type: Internal
Supplier Device Package: 100-LFQFP (14x14)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 100-LQFP
ECCN: 3A991A2
Fake Threat In the Open Market: 85
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 3V ~ 5.5V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: M30879FLAGPU3
Base Product Number: M30879
RoHS Status: ROHS3 Compliant
IC MCU 16/32B 1MB FLASH 100LFQFP Product overview: M30879FLAGP#U3 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 1MB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-M30879FLAGP#U3 can be used for catalog matching and distributor lookup.
M32C/80 M16C™ M32C/80/87 Microcontroller IC 16/32-Bit 32MHz 1MB (1M x 8) FLASH 100-LFQFP (14x14)
IC MCU 16/32B 1MB FLASH 100LFQFP
IC MCU 16/32B 1MB FLASH 100LFQFP
IC MCU 16/32B 1MB FLASH 100LFQFP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1318702-M30879FLAGP#U3 | 685-M30879FLAGP#U3 | M30879FLAGP#U3 | M30879FLAGP#U3 | M30879FLAGP#U3 | M30879FLAGP#U3 |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | 1MB Embedded Microcontroller MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 16 Bit; 32 Bit; 16/32-Bit | 16 Bit; 32 Bit | 16 Bit; 32 Bit; 16/32-Bit | 16 Bit; 32 Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | 32 MHz | ||
| RAM | 1000 KB | 48 KB | 48 KB | 48 KB | 48 KB | |
| ROM | 4 KB | |||||
| ROM Type | Flash; FLASH | Flash; FLASH | Flash; FLASH |