Renesas Electronics Corporation Microcontrollers M30878FJBGP#U5

Description
M32C/80 M16C™ M32C/80/87 Microcontroller IC 16/32-Bit 32MHz 512KB (512K x 8) FLASH 144-LFQFP (20x20)
Request a Quote Datasheet
Description
M32C/80 M16C™ M32C/80/87 Microcontroller IC 16/32-Bit 32MHz 512KB (512K x 8) FLASH 144-LFQFP (20x20)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - M30878FJBGP#U5-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
M30878FJBGP#U5-ND
Microcontrollers M30878FJBGP#U5-ND
M32C/80 M16C™ M32C/80/87 Microcontroller IC 16/32-Bit 32MHz 512KB (512K x 8) FLASH 144-LFQFP (20x20)

M32C/80 M16C™ M32C/80/87 Microcontroller IC 16/32-Bit 32MHz 512KB (512K x 8) FLASH 144-LFQFP (20x20)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - M30878FJBGP#U5 - 785014-M30878FJBGP#U5 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - M30878FJBGP#U5
785014-M30878FJBGP#U5
Embedded - Embedded - Microcontrollers - M30878FJBGP#U5 785014-M30878FJBGP#U5
Manufacturer: Renesas Electronics America Win Source Part Number: 785014-M30878FJBGP#U 5 Series: M16C M32C/80/87 Packaging: Tray Operating Temperature Range: -20°C ~ 85°C (TA) Core Processor: M32C/80 Speed: 32MHz Package: 144-LQFP Core Size: 16/32-Bit Connectivity: EBI/EMI, I2C, IEBus, IrDA, SIO, UART/USART Peripherals: DMA, POR, PWM, WDT Number of I/O: 121 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH RAM Size: 31K x 8 Data Converters: A/D 34x10b, D/A 2x8b Oscillator Type: Internal Supply Voltage: 3 V ~ 5.5 V Family Name: M30878 Categories: Integrated Circuits (ICs) Manufacturer Package: 144-LFQFP (20x20) Alternative Parts (Cross-Reference): MCM16Z3RMPV20; MCM16Z3RVPV20; SPMCM16Z3RVPV25; MCM16Z3RCPV20B1 ; Introduction Date: December 16, 2004 ECCN: 3A991 Country of Origin: Japan Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Renesas Electronics America
Win Source Part Number: 785014-M30878FJBGP#U5
Series: M16C M32C/80/87
Packaging: Tray
Operating Temperature Range: -20°C ~ 85°C (TA)
Core Processor: M32C/80
Speed: 32MHz
Package: 144-LQFP
Core Size: 16/32-Bit
Connectivity: EBI/EMI, I2C, IEBus, IrDA, SIO, UART/USART
Peripherals: DMA, POR, PWM, WDT
Number of I/O: 121
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
RAM Size: 31K x 8
Data Converters: A/D 34x10b, D/A 2x8b
Oscillator Type: Internal
Supply Voltage: 3 V ~ 5.5 V
Family Name: M30878
Categories: Integrated Circuits (ICs)
Manufacturer Package: 144-LFQFP (20x20)
Alternative Parts (Cross-Reference): MCM16Z3RMPV20; MCM16Z3RVPV20; SPMCM16Z3RVPV25; MCM16Z3RCPV20B1 ;
Introduction Date: December 16, 2004
ECCN: 3A991
Country of Origin: Japan
Estimated EOL Date: 2022
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
32-bit 32BIT 512KB Embedded Microcontroller MCU - 685-M30878FJBGP#U5 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 512KB Embedded Microcontroller MCU
685-M30878FJBGP#U5
32-bit 32BIT 512KB Embedded Microcontroller MCU 685-M30878FJBGP#U5
IC MCU 16/32BIT 512KB 144LFQFP Product overview: M30878FJBGP#U5 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-M30878FJBGP#U5 can be used for catalog matching and distributor lookup.

IC MCU 16/32BIT 512KB 144LFQFP Product overview: M30878FJBGP#U5 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-M30878FJBGP#U5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - M30878FJBGP#U5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
M30878FJBGP#U5
Integrated Circuits (ICs) - Embedded - Microcontrollers M30878FJBGP#U5
IC MCU 16/32BIT 512KB 144LFQFP

IC MCU 16/32BIT 512KB 144LFQFP

Supplier's Site
Microcontrollers - M30878FJBGP#U5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
M30878FJBGP#U5
Microcontrollers M30878FJBGP#U5
M32C/80 M16C™ M32C/80/87 Microcontroller IC 16/32-Bit 32MHz 512KB (512K x 8) FLASH 144-LFQFP (20x20)

M32C/80 M16C™ M32C/80/87 Microcontroller IC 16/32-Bit 32MHz 512KB (512K x 8) FLASH 144-LFQFP (20x20)

Buy Now Datasheet
Embedded - Microcontrollers - M30878FJBGP#U5 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
M30878FJBGP#U5
Embedded - Microcontrollers M30878FJBGP#U5
IC MCU 16/32BIT 512KB 144LFQFP

IC MCU 16/32BIT 512KB 144LFQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number M30878FJBGP#U5-ND 785014-M30878FJBGP#U5 685-M30878FJBGP#U5 M30878FJBGP#U5 M30878FJBGP#U5 M30878FJBGP#U5
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - M30878FJBGP#U5 32-bit 32BIT 512KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers
Data Bus 16 Bit; 32 Bit 16 Bit; 32 Bit 32 Bit 16 Bit; 32 Bit 16 Bit; 32 Bit; 16/32-Bit 16 Bit; 32 Bit; 16/32-Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz
Bits 8 Bit; Other; A/D 34x10b; D/A 2x8b
RAM 31 KB 512 KB 31 KB 31 KB 31 KB
ROM 512 KB
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5125 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5125IRGZT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers
Embedded - Embedded - Microcontrollers - ADUCM330WDCPZ - 911053-ADUCM330WDCPZ - Win Source Electronics
Specs
Data Bus 32 Bit
Clock Speed 16.38 MHz
RAM 96 KB
View Details
2 suppliers
Microcontrollers - 428452 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
Integrated Circuits (ICs) - Embedded - Microcontrollers - C164CI8RMCAKXUMA1 - Acme Chip Technology Co., Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers