Renesas Electronics Corporation Embedded - Embedded - Microcontrollers - M30876FJBGP M30876FJBGP

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 1210406-M30876FJBGP Mounting Style: SMD Core Processor: M32C/80 Speed: 32MHz Connectivity: EBI/EMI, I2C, IEBus, IrDA, SIO, UART/USART Peripherals: DMA, POR, PWM, WDT Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH EEPROM Size: 4K x 8 Data Converters: A/D 26x10b; D/A 2x8b Supply Voltage: 3V ~ 5.5V Categories: Integrated Circuits Supplier Device Package: 100-LFQFP (14x14) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.renesas.com Manufacturer Package: 100-LQFP Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Data Bus Width: 16-Bit The number of I/O: 85 Date RAM Size: 31K x 8
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 1210406-M30876FJBGP Mounting Style: SMD Core Processor: M32C/80 Speed: 32MHz Connectivity: EBI/EMI, I2C, IEBus, IrDA, SIO, UART/USART Peripherals: DMA, POR, PWM, WDT Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH EEPROM Size: 4K x 8 Data Converters: A/D 26x10b; D/A 2x8b Supply Voltage: 3V ~ 5.5V Categories: Integrated Circuits Supplier Device Package: 100-LFQFP (14x14) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.renesas.com Manufacturer Package: 100-LQFP Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Data Bus Width: 16-Bit The number of I/O: 85 Date RAM Size: 31K x 8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - M30876FJBGP - 1210406-M30876FJBGP - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - M30876FJBGP
1210406-M30876FJBGP
Embedded - Embedded - Microcontrollers - M30876FJBGP 1210406-M30876FJBGP
Manufacturer: Renesas Electronics America Win Source Part Number: 1210406-M30876FJBGP Mounting Style: SMD Core Processor: M32C/80 Speed: 32MHz Connectivity: EBI/EMI, I2C, IEBus, IrDA, SIO, UART/USART Peripherals: DMA, POR, PWM, WDT Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH EEPROM Size: 4K x 8 Data Converters: A/D 26x10b; D/A 2x8b Supply Voltage: 3V ~ 5.5V Categories: Integrated Circuits Supplier Device Package: 100-LFQFP (14x14) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.renesas.com Manufacturer Package: 100-LQFP Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Data Bus Width: 16-Bit The number of I/O: 85 Date RAM Size: 31K x 8

Manufacturer: Renesas Electronics America
Win Source Part Number: 1210406-M30876FJBGP
Mounting Style: SMD
Core Processor: M32C/80
Speed: 32MHz
Connectivity: EBI/EMI, I2C, IEBus, IrDA, SIO, UART/USART
Peripherals: DMA, POR, PWM, WDT
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
EEPROM Size: 4K x 8
Data Converters: A/D 26x10b; D/A 2x8b
Supply Voltage: 3V ~ 5.5V
Categories: Integrated Circuits
Supplier Device Package: 100-LFQFP (14x14)
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.renesas.com
Manufacturer Package: 100-LQFP
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Data Bus Width: 16-Bit
The number of I/O: 85
Date RAM Size: 31K x 8

Buy Now
Microcontrollers - M30876FJBGP-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
M30876FJBGP-ND
Microcontrollers M30876FJBGP-ND
M32C/80 M16C™ M32C/80/87 Microcontroller IC 16-Bit 32MHz 512KB (512K x 8) FLASH 100-LFQFP (14x14)

M32C/80 M16C™ M32C/80/87 Microcontroller IC 16-Bit 32MHz 512KB (512K x 8) FLASH 100-LFQFP (14x14)

Buy Now Datasheet
16-bit 16BIT 512KB Embedded Microcontroller MCU - 685-M30876FJBGP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 512KB Embedded Microcontroller MCU
685-M30876FJBGP
16-bit 16BIT 512KB Embedded Microcontroller MCU 685-M30876FJBGP
IC MCU 16BIT 512KB FLSH 100LFQFP Product overview: M30876FJBGP from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-M30876FJBGP can be used for catalog matching and distributor lookup.

IC MCU 16BIT 512KB FLSH 100LFQFP Product overview: M30876FJBGP from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-M30876FJBGP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - M30876FJBGP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
M30876FJBGP
Microcontrollers M30876FJBGP
M32C/80 M16C™ M32C/80/87 Microcontroller IC 16-Bit 32MHz 512KB (512K x 8) FLASH 100-LFQFP (14x14)

M32C/80 M16C™ M32C/80/87 Microcontroller IC 16-Bit 32MHz 512KB (512K x 8) FLASH 100-LFQFP (14x14)

Buy Now Datasheet
Embedded - Microcontrollers - M30876FJBGP - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
M30876FJBGP
Embedded - Microcontrollers M30876FJBGP
IC MCU 16BIT 512KB FLSH 100LFQFP

IC MCU 16BIT 512KB FLSH 100LFQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - M30876FJBGP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
M30876FJBGP
Integrated Circuits (ICs) - Embedded - Microcontrollers M30876FJBGP
IC MCU 16BIT 512KB FLSH 100LFQFP

IC MCU 16BIT 512KB FLSH 100LFQFP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1210406-M30876FJBGP M30876FJBGP-ND 685-M30876FJBGP M30876FJBGP M30876FJBGP M30876FJBGP
Product Name Embedded - Embedded - Microcontrollers - M30876FJBGP Microcontrollers 16-bit 16BIT 512KB Embedded Microcontroller MCU Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit
Life Cycle Stage Obsolete Removed; Obsolete Removed
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz
RAM 512 KB 31 KB 31 KB 31 KB 31 KB
ROM 4 KB 512 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428457 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
Integrated Circuits (ICs) - Embedded - Microcontrollers - CD3215B01ZQZR - Acme Chip Technology Co., Limited
Specs
Life Cycle Stage Removed; Obsolete
View Details
3 suppliers
Microcontrollers - CG7380AM - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details