Renesas Electronics Corporation 32-bit 32BIT 384KB Embedded Microcontroller MCU M30875FHBGP#U3

Description
IC MCU 16/32BIT 384KB 144LFQFP Product overview: M30875FHBGP#U3 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 384KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 384KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-M30875FHBGP#U3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 16/32BIT 384KB 144LFQFP Product overview: M30875FHBGP#U3 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 384KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 384KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-M30875FHBGP#U3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
32-bit 32BIT 384KB Embedded Microcontroller MCU - 685-M30875FHBGP#U3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 384KB Embedded Microcontroller MCU
685-M30875FHBGP#U3
32-bit 32BIT 384KB Embedded Microcontroller MCU 685-M30875FHBGP#U3
IC MCU 16/32BIT 384KB 144LFQFP Product overview: M30875FHBGP#U3 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 384KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 384KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-M30875FHBGP#U3 can be used for catalog matching and distributor lookup.

IC MCU 16/32BIT 384KB 144LFQFP Product overview: M30875FHBGP#U3 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 384KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 384KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-M30875FHBGP#U3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - M30875FHBGP#U3 - 785012-M30875FHBGP#U3 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - M30875FHBGP#U3
785012-M30875FHBGP#U3
Embedded - Embedded - Microcontrollers - M30875FHBGP#U3 785012-M30875FHBGP#U3
Manufacturer: Renesas Electronics America Win Source Part Number: 785012-M30875FHBGP#U 3 Series: M16C M32C/80/87 Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: M32C/80 Speed: 32MHz Package: 144-LQFP Core Size: 16/32-Bit Connectivity: EBI/EMI, I2C, IEBus, IrDA, SIO, UART/USART Peripherals: DMA, POR, PWM, WDT Number of I/O: 121 Program Memory Size: 384KB (384K x 8) Program Memory Type: FLASH RAM Size: 24K x 8 Data Converters: A/D 34x10b, D/A 2x8b Oscillator Type: Internal Supply Voltage: 3 V ~ 5.5 V Family Name: M30875 Categories: Integrated Circuits (ICs) Manufacturer Package: 144-LFQFP (20x20) Alternative Parts (Cross-Reference): MCM16Z2BCPV16B1; MB96F338USA PMC-GSE2; MCM16Z2BCPV16; S912XDT512J1VAG; Introduction Date: December 16, 2004 ECCN: 3A991 Country of Origin: Japan Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Renesas Electronics America
Win Source Part Number: 785012-M30875FHBGP#U3
Series: M16C M32C/80/87
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: M32C/80
Speed: 32MHz
Package: 144-LQFP
Core Size: 16/32-Bit
Connectivity: EBI/EMI, I2C, IEBus, IrDA, SIO, UART/USART
Peripherals: DMA, POR, PWM, WDT
Number of I/O: 121
Program Memory Size: 384KB (384K x 8)
Program Memory Type: FLASH
RAM Size: 24K x 8
Data Converters: A/D 34x10b, D/A 2x8b
Oscillator Type: Internal
Supply Voltage: 3 V ~ 5.5 V
Family Name: M30875
Categories: Integrated Circuits (ICs)
Manufacturer Package: 144-LFQFP (20x20)
Alternative Parts (Cross-Reference): MCM16Z2BCPV16B1; MB96F338USA PMC-GSE2; MCM16Z2BCPV16; S912XDT512J1VAG;
Introduction Date: December 16, 2004
ECCN: 3A991
Country of Origin: Japan
Estimated EOL Date: 2022
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Embedded - Microcontrollers - M30875FHBGP#U3 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
M30875FHBGP#U3
Embedded - Microcontrollers M30875FHBGP#U3
IC MCU 16/32BIT 384KB 144LFQFP

IC MCU 16/32BIT 384KB 144LFQFP

Supplier's Site Datasheet
Microcontrollers - M30875FHBGP#U3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
M30875FHBGP#U3
Microcontrollers M30875FHBGP#U3
M32C/80 M16C™ M32C/80/87 Microcontroller IC 16/32-Bit 32MHz 384KB (384K x 8) FLASH 144-LFQFP (20x20)

M32C/80 M16C™ M32C/80/87 Microcontroller IC 16/32-Bit 32MHz 384KB (384K x 8) FLASH 144-LFQFP (20x20)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-M30875FHBGP#U3 785012-M30875FHBGP#U3 M30875FHBGP#U3 M30875FHBGP#U3
Product Name 32-bit 32BIT 384KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - M30875FHBGP#U3 Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit 16 Bit; 32 Bit 16 Bit; 32 Bit; 16/32-Bit 16 Bit; 32 Bit; 16/32-Bit
RAM 24 KB 384 KB 24 KB
Supply Voltage 3 to 5.5 volts 3 to 5.5 volts
Package Type Other; Tray QFP; Other; 144-LQFP
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 1897513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 8 Bit; 8bit
RAM 64 KB
ROM 64 KB
View Details
Embedded - Microcontrollers - ACE1101BEN - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Integrated Circuits (ICs) - Embedded - Microcontrollers - CG7624AMT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
View Details
3 suppliers