Manufacturer: Renesas Electronics America
Win Source Part Number: 145228-M30875FHAGP#U
Packaging: Tray
Core Processor: M32C/80
Number of I/O: 121
Program Memory Size: 384KB (384K x 8)
Program Memory Type: FLASH
Data Converters: A/D 34x10b, D/A 2x8b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 85°C (TA)
Case / Package: 144-LFQFP (20x20)
Speed(Frequency): 32MHz
Supply Voltage - Operating: 3 V to 5.5 V
Part Core Size: 16/32-Bit
Data RAM Size: 24K x 8
IC MCU 16/32BIT 384KB 144LFQFP Product overview: M30875FHAGP#U5 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 384KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 384KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-M30875FHAGP#U5 can be used for catalog matching and distributor lookup.
IC MCU 16/32BIT 384KB 144LFQFP
IC MCU 16/32BIT 384KB 144LFQFP
M32C/80 M16C™ M32C/80/87 Microcontroller IC 16/32-Bit 32MHz 384KB (384K x 8) FLASH 144-LFQFP (20x20)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 145228-M30875FHAGP#U5 | 685-M30875FHAGP#U5 | M30875FHAGP#U5 | M30875FHAGP#U5 | M30875FHAGP#U5 |
| Product Name | Embedded - Embedded - Microcontrollers - M30875FHAGP#U5 | 32-bit 32BIT 384KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 16 Bit; 32 Bit | 16 Bit; 32 Bit; 16/32-Bit | 16 Bit; 32 Bit; 16/32-Bit |
| Life Cycle Stage | Active | Active | Active | ||
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | ||
| RAM | 384 KB | 24 KB | 24 KB | 24 KB | |
| ROM Type | Flash; FLASH | Flash; FLASH |