M32C/80 M16C™ M32C/80/85 Microcontroller IC 16/32-Bit 32MHz 320KB (320K x 8) FLASH 144-LFQFP (20x20)
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Microcontrollers (MCU) |
| Product Number | M30853FWTGP |
| Product Name | Microcontrollers |
| Data Bus | 16 Bit; 32 Bit; 16/32-Bit |
| Life Cycle Stage | Active |
| Clock Speed | 32 MHz |
| RAM | 24 KB |