M32C/80 M16C™ M32C/80/85 Microcontroller IC 16/32-Bit 32MHz 320KB (320K x 8) FLASH 100-QFP (14x20)
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | M30853FWFP#U3 | M30853FWFP#U3 |
| Product Name | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit; 32 Bit; 16/32-Bit | 16 Bit; 32 Bit; 16/32-Bit |
| Life Cycle Stage | Removed; Obsolete | |
| Clock Speed | 32 MHz | |
| RAM | 24 KB |