Win Source Part Number: 1186792-M30843FWGP#U
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: M16C™ M32C/80/84
Core Processor: M32C/80
Speed: 32MHz
Package: Tray
Standard Package: 90
Mounting: SMD (SMT)
Core Size: 16/32-Bit
Connectivity: CANbus, I2C, IEBus, SIO, UART/USART
Peripherals: DMA, PWM, WDT
Number of I/O: 85
Program Memory Size: 320KB (320K x 8)
Program Memory Type: FLASH
EEPROM Size: 4K x 8
RAM Size: 24K x 8
Data Converters: A/D 26x10b; D/A 2x8b
Oscillator Type: Internal
Package / Case: 100-LQFP
Supplier Device Package: 100-LFQFP (14x14)
Temperature Range - Operating: -20°C ~ 85°C (TA)
Supply Voltage - Operating: 3V ~ 5.5V
ECCN: 3A991A2
Fake Threat In the Open Market: 49 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Renesas Electronics America Inc
Other Names: M30843FWGPU5
Base Product Number: M30843
Product Status: Not For New Designs
IC MCU 16/32BIT 320KB 100LFQFP Product overview: M30843FWGP#U5 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 320KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 320KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-M30843FWGP#U5 can be used for catalog matching and distributor lookup.
M32C/80 M16C™ M32C/80/84 Microcontroller IC 16/32-Bit 32MHz 320KB (320K x 8) FLASH 100-LFQFP (14x14)
IC MCU 16/32BIT 320KB 100LFQFP
M32C/80 M16C™ M32C/80/84 Microcontroller IC 16/32-Bit 32MHz 320KB (320K x 8) FLASH 100-LFQFP (14x14)
IC MCU 16/32BIT 320KB 100LFQFP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1186792-M30843FWGP#U5 | 685-M30843FWGP#U5 | M30843FWGP#U5-ND | M30843FWGP#U5 | M30843FWGP#U5 | M30843FWGP#U5 |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | 32-bit 32BIT 320KB Embedded Microcontroller MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 16 Bit; 32 Bit | 16 Bit; 32 Bit | 16 Bit; 32 Bit; 16/32-Bit | 16 Bit; 32 Bit; 16/32-Bit |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | 32 MHz | ||
| RAM | 320 KB | 24 KB | 24 KB | 24 KB | 24 KB | |
| ROM | 4 KB | 320 KB | ||||
| ROM Type | Flash; FLASH | Flash | Flash; FLASH |