IC MCU 16/32BIT ROMLESS 144LFQFP Product overview: M30842SGP#U5 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-M30842SGP#U5 can be used for catalog matching and distributor lookup.
Manufacturer: Renesas Electronics America
Win Source Part Number: 111728-M30842SGP#U5
Packaging: Tray
Core Processor: M32C/80
Number of I/O: 81
Program Memory Type: ROMless
Data Converters: A/D 34x10b, D/A 2x8b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 85°C (TA)
Case / Package: 144-LFQFP (20x20)
Speed(Frequency): 32MHz
Supply Voltage - Operating: 3 V to 5.5 V
Part Core Size: 16/32-Bit
Data RAM Size: 10K x 8
IC MCU 16/32BIT ROMLESS 144LFQFP
IC MCU 16/32BIT ROMLESS 144LFQFP
M32C/80 M16C™ M32C/80/84 Microcontroller IC 16/32-Bit 32MHz ROMless 144-LFQFP (20x20)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-M30842SGP#U5 | 111728-M30842SGP#U5 | M30842SGP#U5 | M30842SGP#U5 | M30842SGP#U5 |
| Product Name | 32-bit 32BIT Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - M30842SGP#U5 | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 16 Bit; 32 Bit | 16 Bit; 32 Bit; 16/32-Bit | 16 Bit; 32 Bit; 16/32-Bit |
| RAM | 10 KB | 10 KB | 10 KB | 10 KB | |
| Supply Voltage | 3 to 5.5 volts | 3 to 5.5 volts | 5.5 volts | ||
| Package Type | Other; Tray | QFP; Other; 144-LFQFP (20x20) | Other; 144-LQFP | QFP; Other; 144-LQFP | |
| Operating Temperature | -20 C (-4 F) | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) |